Northrop Grumman - Cutting Edge Optronics Cs Package Laser Diode ARR187P100

Description
The Cs package is a standard in the laser industry. It often serves as a building block for large laser systems, or a stand-alone unit in a laboratory environment. CEO offers a unique version of the Cs package based upon its Golden Bullet technology that enables the use of multiple bars per package. The CEO Cs package is available with up to 8 bars in a QCW configuration that can provide up to 2.4 kW of peak power. The Cs package is also available in a single-bar, 40W CW version. The Cs package mounts easily into a laser system or direct-diode application. It is available in any of CEO’s standard wavelengths (790-820 nm, 872-890 nm, 930-950 nm), and custom wavelengths are also available. Many configurations are available with fast-axis collimation, with divergence values less than 0.2° (FWHM).
Datasheet
Description
The Cs package is a standard in the laser industry. It often serves as a building block for large laser systems, or a stand-alone unit in a laboratory environment. CEO offers a unique version of the Cs package based upon its Golden Bullet technology that enables the use of multiple bars per package. The CEO Cs package is available with up to 8 bars in a QCW configuration that can provide up to 2.4 kW of peak power. The Cs package is also available in a single-bar, 40W CW version. The Cs package mounts easily into a laser system or direct-diode application. It is available in any of CEO’s standard wavelengths (790-820 nm, 872-890 nm, 930-950 nm), and custom wavelengths are also available. Many configurations are available with fast-axis collimation, with divergence values less than 0.2° (FWHM).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cs Package Laser Diode - ARR187P100 - Northrop Grumman - Cutting Edge Optronics
Falls Church, VA, United States
Cs Package Laser Diode
ARR187P100
Cs Package Laser Diode ARR187P100
The Cs package is a standard in the laser industry. It often serves as a building block for large laser systems, or a stand-alone unit in a laboratory environment. CEO offers a unique version of the Cs package based upon its Golden Bullet technology that enables the use of multiple bars per package. The CEO Cs package is available with up to 8 bars in a QCW configuration that can provide up to 2.4 kW of peak power. The Cs package is also available in a single-bar, 40W CW version. The Cs package mounts easily into a laser system or direct-diode application. It is available in any of CEO’s standard wavelengths (790-820 nm, 872-890 nm, 930-950 nm), and custom wavelengths are also available. Many configurations are available with fast-axis collimation, with divergence values less than 0.2° (FWHM).

The Cs package is a standard in the laser industry. It often serves as a building block for large laser systems, or a stand-alone unit in a laboratory environment. CEO offers a unique version of the Cs package based upon its Golden Bullet technology that enables the use of multiple bars per package. The CEO Cs package is available with up to 8 bars in a QCW configuration that can provide up to 2.4 kW of peak power. The Cs package is also available in a single-bar, 40W CW version.
The Cs package mounts easily into a laser system or direct-diode application. It is available in any of CEO’s standard wavelengths (790-820 nm, 872-890 nm, 930-950 nm), and custom wavelengths are also available. Many configurations are available with fast-axis collimation, with divergence values less than 0.2° (FWHM).

Datasheet

Technical Specifications

  Northrop Grumman - Cutting Edge Optronics
Product Category Lasers
Product Number ARR187P100
Product Name Cs Package Laser Diode
Laser Type Laser Diodes
Laser Output Pulsed
CDRH Classification Class IV
Wavelength Range 790 to 1550 nm (7900 to 15500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

CW quantum cascade lasers - L12004-2310H-C - Hamamatsu Photonics Europe
Specs
Wavelength Range 4330 nm (43300 Å)
Laser Power 20 milliwatts
View Details
Epilog Fusion Pro 48 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 48 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Laser Power 80000 to 200000 milliwatts
View Details
 - 4881471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Output Continuous
Laser Wavelength Red
View Details