The G Package is a standard in the laser industry. It often serves as a building block for large laser systems, or a stand-alone unit in a laboratory environment. It is available with up to eight bars and a maximum QCW output power of 2.4 kW. CEO offers these arrays with many values of bar-to-bar pitch (400 µm, 800 µm, 1.2 mm, 1.7 mm). The G Package is also available in a CW version capable of producing 40W of continuous power.
The G Package mounts easily into laser systems or direct-diode applications. It is available in any of CEO’s standard wavelengths (790-820 nm, 872-890 nm, 930-950 nm), and custom wavelengths are also available. Many configurations are available with fast-axis collimation, with divergence values less than 0.2° (FWHM).
| Northrop Grumman - Cutting Edge Optronics | |
|---|---|
| Product Category | Lasers |
| Product Number | ARR179P1600 |
| Product Name | G Package Laser Diode |
| Laser Type | Laser Diodes |
| Laser Output | Pulsed |
| CDRH Classification | Class IV |
| Wavelength Range | 790 to 1550 nm (7900 to 15500 Å) |