Northrop Grumman - Cutting Edge Optronics AA Package Laser Diode ARR186P3200

Description
The AA package is a compact, conductively-cooled laser diode array. The AA package is available in pulsed configurations with up to 4.8 kW of peak power or in CW configurations with up to 80 W of continuous power. The AA package mounts easily into a laser system or direct-diode application. It is available in any of CEO’s standard wavelengths (790-820 nm, 872-890 nm, 930-950 nm), and custom wavelengths are also available. Many configurations are available with fast-axis collimation, with divergence values less than 0.2° (FWHM).
Datasheet
Description
The AA package is a compact, conductively-cooled laser diode array. The AA package is available in pulsed configurations with up to 4.8 kW of peak power or in CW configurations with up to 80 W of continuous power. The AA package mounts easily into a laser system or direct-diode application. It is available in any of CEO’s standard wavelengths (790-820 nm, 872-890 nm, 930-950 nm), and custom wavelengths are also available. Many configurations are available with fast-axis collimation, with divergence values less than 0.2° (FWHM).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AA Package Laser Diode - ARR186P3200 - Northrop Grumman - Cutting Edge Optronics
Falls Church, VA, United States
AA Package Laser Diode
ARR186P3200
AA Package Laser Diode ARR186P3200
The AA package is a compact, conductively-cooled laser diode array. The AA package is available in pulsed configurations with up to 4.8 kW of peak power or in CW configurations with up to 80 W of continuous power. The AA package mounts easily into a laser system or direct-diode application. It is available in any of CEO’s standard wavelengths (790-820 nm, 872-890 nm, 930-950 nm), and custom wavelengths are also available. Many configurations are available with fast-axis collimation, with divergence values less than 0.2° (FWHM).

The AA package is a compact, conductively-cooled laser diode array. The AA package is available in pulsed configurations with up to 4.8 kW of peak power or in CW configurations with up to 80 W of continuous power.
The AA package mounts easily into a laser system or direct-diode application. It is available in any of CEO’s standard wavelengths (790-820 nm, 872-890 nm, 930-950 nm), and custom wavelengths are also available. Many configurations are available with fast-axis collimation, with divergence values less than 0.2° (FWHM).

Datasheet

Technical Specifications

  Northrop Grumman - Cutting Edge Optronics
Product Category Lasers
Product Number ARR186P3200
Product Name AA Package Laser Diode
Laser Type Laser Diodes
Laser Output Pulsed
CDRH Classification Class IV
Wavelength Range 790 to 1550 nm (7900 to 15500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Edge 36 - CO2 Engraving and Cutting Laser Machine -36x24 inch - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers
Laser Wavelength Invisible
CDRH Classification Class II
View Details
CW quantum cascade lasers - L12007-1392H-C - Hamamatsu Photonics Europe
Specs
Wavelength Range 7180 nm (71800 Å)
Laser Power 20 milliwatts
View Details