Northrop Grumman - Cutting Edge Optronics Datasheets for Solid State Lasers
Solid state lasers use a transparent substance (crystalline or glass) as the active medium, doped to provide the energy states necessary for lasing. Solid state lasers are used in both low and high power applications.
Solid State Lasers: Learn more
| Product Name | Notes |
|---|---|
| CEO’s QCW pumped REA laser module is the ideal building block for any DPSS Laser system. Design flexibility allows for a variety rod lengths, diameters, and gain media (Nd:YAG and... | |
| The high power versions of the Patara lasers feature our modular and scalable DPSS technology for superior beam pointing, pulse to pulse stability, and high conversion efficiency. With Q-Switched rated... | |
| The RBA PowerPULSE series of DPSS gain module is ideally suited to high energy pulsed laser applications. It is offered with pulse energies up to 400mJ and features CTE matched... | |
| The REA PowerPULSE series of DPSS gain module is ideally suited for applications that require up to 1 Joule per pulse. The PowerPULSE module brings the reliability and performance of... | |
| The REA Series Laser Module delivers the reliability and performance of diode pumping to high power industrial and scientific laser systems, virtually eliminating the downtime experienced by older lamp-based laser... | |
| The TEMoo Patara lasers feature SilentLight DPSS technology for superior beam pointing and pulse to pulse stability. With Q-Switched rated output powers up to 20 Watts at 532nm and 1064nm,... |