The AAA package is a compact, conductively-cooled laser diode array. The AAA package is available in pulsed configurations with up to 7.2 kW of peak power or in CW configurations with up to 120 W of continuous power.
The AAA package mounts easily into a laser system or direct-diode application. It is available in any of CEO’s standard wavelengths (790-820 nm, 872-890 nm, 930-950 nm), and custom wavelengths are also available. Many configurations are available with fast-axis collimation, with divergence values less than 0.2° (FWHM).
| Northrop Grumman - Cutting Edge Optronics | |
|---|---|
| Product Category | Lasers |
| Product Number | ARR190P4800 |
| Product Name | AAA Package Laser Diode |
| Laser Type | Laser Diodes |
| Laser Output | Pulsed |
| CDRH Classification | Class IV |
| Wavelength Range | 790 to 1550 nm (7900 to 15500 Å) |