Northrop Grumman - Cutting Edge Optronics G Package Laser Diode ARR179P400

Description
The G Package is a standard in the laser industry. It often serves as a building block for large laser systems, or a stand-alone unit in a laboratory environment. It is available with up to eight bars and a maximum QCW output power of 2.4 kW. CEO offers these arrays with many values of bar-to-bar pitch (400 µm, 800 µm, 1.2 mm, 1.7 mm). The G Package is also available in a CW version capable of producing 40W of continuous power. The G Package mounts easily into laser systems or direct-diode applications. It is available in any of CEO’s standard wavelengths (790-820 nm, 872-890 nm, 930-950 nm), and custom wavelengths are also available. Many configurations are available with fast-axis collimation, with divergence values less than 0.2° (FWHM).
Datasheet
Description
The G Package is a standard in the laser industry. It often serves as a building block for large laser systems, or a stand-alone unit in a laboratory environment. It is available with up to eight bars and a maximum QCW output power of 2.4 kW. CEO offers these arrays with many values of bar-to-bar pitch (400 µm, 800 µm, 1.2 mm, 1.7 mm). The G Package is also available in a CW version capable of producing 40W of continuous power. The G Package mounts easily into laser systems or direct-diode applications. It is available in any of CEO’s standard wavelengths (790-820 nm, 872-890 nm, 930-950 nm), and custom wavelengths are also available. Many configurations are available with fast-axis collimation, with divergence values less than 0.2° (FWHM).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
G Package Laser Diode - ARR179P400 - Northrop Grumman - Cutting Edge Optronics
Falls Church, VA, United States
G Package Laser Diode
ARR179P400
G Package Laser Diode ARR179P400
The G Package is a standard in the laser industry. It often serves as a building block for large laser systems, or a stand-alone unit in a laboratory environment. It is available with up to eight bars and a maximum QCW output power of 2.4 kW. CEO offers these arrays with many values of bar-to-bar pitch (400 µm, 800 µm, 1.2 mm, 1.7 mm). The G Package is also available in a CW version capable of producing 40W of continuous power. The G Package mounts easily into laser systems or direct-diode applications. It is available in any of CEO’s standard wavelengths (790-820 nm, 872-890 nm, 930-950 nm), and custom wavelengths are also available. Many configurations are available with fast-axis collimation, with divergence values less than 0.2° (FWHM).

The G Package is a standard in the laser industry. It often serves as a building block for large laser systems, or a stand-alone unit in a laboratory environment. It is available with up to eight bars and a maximum QCW output power of 2.4 kW. CEO offers these arrays with many values of bar-to-bar pitch (400 µm, 800 µm, 1.2 mm, 1.7 mm). The G Package is also available in a CW version capable of producing 40W of continuous power.
The G Package mounts easily into laser systems or direct-diode applications. It is available in any of CEO’s standard wavelengths (790-820 nm, 872-890 nm, 930-950 nm), and custom wavelengths are also available. Many configurations are available with fast-axis collimation, with divergence values less than 0.2° (FWHM).

Datasheet

Technical Specifications

  Northrop Grumman - Cutting Edge Optronics
Product Category Lasers
Product Number ARR179P400
Product Name G Package Laser Diode
Laser Type Laser Diodes
Laser Output Pulsed
CDRH Classification Class IV
Wavelength Range 790 to 1550 nm (7900 to 15500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Pro 36 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 36 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Laser Power 60000 to 200000 milliwatts
View Details
Pulsed laser diodes (PLD) - L11854-307-55 - Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Laser Output Pulsed
Wavelength Range 895 to 915 nm (8950 to 9150 Å)
View Details