Northrop Grumman - Cutting Edge Optronics A Package Laser Diode ARR189P1600

Description
The A package is a compact, conductively-cooled laser diode array. The A package is available in pulsed configurations with up to 2.4 kW of peak power or in CW configurations with up to 40 W of continuous power. The A package mounts easily into a laser system or direct-diode application. It is available in any of CEO’s standard wavelengths (790-820 nm, 872-890 nm, 930-950 nm), and custom wavelengths are also available. Many configurations are available with fast-axis collimation, with divergence values less than 0.2° (FWHM).
Datasheet
Description
The A package is a compact, conductively-cooled laser diode array. The A package is available in pulsed configurations with up to 2.4 kW of peak power or in CW configurations with up to 40 W of continuous power. The A package mounts easily into a laser system or direct-diode application. It is available in any of CEO’s standard wavelengths (790-820 nm, 872-890 nm, 930-950 nm), and custom wavelengths are also available. Many configurations are available with fast-axis collimation, with divergence values less than 0.2° (FWHM).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A Package Laser Diode - ARR189P1600 - Northrop Grumman - Cutting Edge Optronics
Falls Church, VA, United States
A Package Laser Diode
ARR189P1600
A Package Laser Diode ARR189P1600
The A package is a compact, conductively-cooled laser diode array. The A package is available in pulsed configurations with up to 2.4 kW of peak power or in CW configurations with up to 40 W of continuous power. The A package mounts easily into a laser system or direct-diode application. It is available in any of CEO’s standard wavelengths (790-820 nm, 872-890 nm, 930-950 nm), and custom wavelengths are also available. Many configurations are available with fast-axis collimation, with divergence values less than 0.2° (FWHM).

The A package is a compact, conductively-cooled laser diode array. The A package is available in pulsed configurations with up to 2.4 kW of peak power or in CW configurations with up to 40 W of continuous power.
The A package mounts easily into a laser system or direct-diode application. It is available in any of CEO’s standard wavelengths (790-820 nm, 872-890 nm, 930-950 nm), and custom wavelengths are also available. Many configurations are available with fast-axis collimation, with divergence values less than 0.2° (FWHM).

Datasheet

Technical Specifications

  Northrop Grumman - Cutting Edge Optronics
Product Category Lasers
Product Number ARR189P1600
Product Name A Package Laser Diode
Laser Type Laser Diodes
Laser Output Pulsed
CDRH Classification Class IV
Wavelength Range 790 to 1550 nm (7900 to 15500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

 - 2133613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Output Continuous
Laser Wavelength Red
CDRH Classification 3R
View Details
Epilog Fusion Ascent 36 Laser Machine - CO2 Engraving and Cutting Laser Machines 36 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers
CDRH Classification Class II
Wavelength Range 10600 nm (106000 Å)
View Details
Ushio Laser Diodes - HL85022MG - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
Features Polarized Output
View Details