Northrop Grumman - Cutting Edge Optronics Hermetically Sealed Laser Diode ARR94C032

Description
The CEO hermetically-sealed package is designed to withstand a variety of environmental conditions. It is impervious to dust and moisture, both of which can cause degradation or failure to unprotected laser diode arrays. Available with output powers of up to 2.4 kW (QCW) or 40W (CW), the package is ideally-suited for laser illumination and laser range-finding applications. The package comes standard with a 10 kO thermistor that enables the user to monitor the temperature of the device. Other monitoring electronics are available upon request. In addition to this standard laser diode array, CEO can design and develop hermetically-sealed arrays in a variety of other configurations to meet customer requirements.
Datasheet
Description
The CEO hermetically-sealed package is designed to withstand a variety of environmental conditions. It is impervious to dust and moisture, both of which can cause degradation or failure to unprotected laser diode arrays. Available with output powers of up to 2.4 kW (QCW) or 40W (CW), the package is ideally-suited for laser illumination and laser range-finding applications. The package comes standard with a 10 kO thermistor that enables the user to monitor the temperature of the device. Other monitoring electronics are available upon request. In addition to this standard laser diode array, CEO can design and develop hermetically-sealed arrays in a variety of other configurations to meet customer requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed Laser Diode - ARR94C032 - Northrop Grumman - Cutting Edge Optronics
Falls Church, VA, United States
Hermetically Sealed Laser Diode
ARR94C032
Hermetically Sealed Laser Diode ARR94C032
The CEO hermetically-sealed package is designed to withstand a variety of environmental conditions. It is impervious to dust and moisture, both of which can cause degradation or failure to unprotected laser diode arrays. Available with output powers of up to 2.4 kW (QCW) or 40W (CW), the package is ideally-suited for laser illumination and laser range-finding applications. The package comes standard with a 10 kO thermistor that enables the user to monitor the temperature of the device. Other monitoring electronics are available upon request. In addition to this standard laser diode array, CEO can design and develop hermetically-sealed arrays in a variety of other configurations to meet customer requirements.

The CEO hermetically-sealed package is designed to withstand a variety of environmental conditions. It is impervious to dust and moisture, both of which can cause degradation or failure to unprotected laser diode arrays. Available with output powers of up to 2.4 kW (QCW) or 40W (CW), the package is ideally-suited for laser illumination and laser range-finding applications.
The package comes standard with a 10 kO thermistor that enables the user to monitor the temperature of the device. Other monitoring electronics are available upon request.
In addition to this standard laser diode array, CEO can design and develop hermetically-sealed arrays in a variety of other configurations to meet customer requirements.

Datasheet

Technical Specifications

  Northrop Grumman - Cutting Edge Optronics
Product Category Lasers
Product Number ARR94C032
Product Name Hermetically Sealed Laser Diode
Laser Type Laser Diodes
Laser Output Continuous
CDRH Classification Class IV
Wavelength Range 790 to 1550 nm (7900 to 15500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Pro 24 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Laser Power 60000 to 100000 milliwatts
View Details
CW laser diodes (CWLD) - L8763-42 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Wavelength Range 798 to 810 nm (7980 to 8100 Å)
Operating Voltage 2 volts
View Details