Ushio America, Inc. Necsel Red Laser 640

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Necsel Red Laser 640 -  - Ushio America, Inc.
Cypress, CA, USA
Necsel Red Laser 640
Necsel Red Laser 640
The Necsel Red Laser produces an impressive 8W of power in a package less than a few cubic inches. This industry standard package has high wall plug efficiency and includes both FAC and SAC lensing. For users who want to get started right away, combine this laser with the Necsel Red Developer’s Kit. Features & Benefits 8 W of Power 30,000 hours of Lifetime FAC/SAC Lensing Included Thermistor Included Industry Standard Package Optional Fiber Coupling Optional Developer’s Kit Applications Digital Projection Remote Source Lighting Hazardous Lighting Theme Park Attractions Forensics Medical Therapeutics

The Necsel Red Laser produces an impressive 8W of power in a package less than a few cubic inches. This industry standard package has high wall plug efficiency and includes both FAC and SAC lensing. For users who want to get started right away, combine this laser with the Necsel Red Developer’s Kit.

Features & Benefits

  • 8 W of Power
  • 30,000 hours of Lifetime
  • FAC/SAC Lensing Included
  • Thermistor Included
  • Industry Standard Package
  • Optional Fiber Coupling
  • Optional Developer’s Kit

Applications

  • Digital Projection
  • Remote Source Lighting
  • Hazardous Lighting
  • Theme Park Attractions
  • Forensics
  • Medical
  • Therapeutics
Supplier's Site Datasheet

Technical Specifications

  Ushio America, Inc.
Product Category Lasers
Product Name Necsel Red Laser 640
Laser Wavelength Red
Unlock Full Specs
to access all available technical data

Similar Products

 - 194026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Output Continuous
Laser Wavelength Red
CDRH Classification 3R
View Details
SP3000 -  - Trotec Laser, Inc.
Trotec Laser, Inc.
Specs
Laser Type Carbon Dioxide Lasers
Laser Output Continuous; Pulsed
CDRH Classification Class II
View Details
Laser Diode & Light Fiber for LTT - LASER DIODE SPL-PL90 A - Infineon Technologies AG
Specs
Laser Type Laser Diodes
View Details
905nm, 120W, 270μm Invisible Pulsed Laser Diode - RLD90QZW8 - ROHM Semiconductor GmbH
Specs
Laser Type Laser Diodes
Operating Voltage 16 volts
Operating Current 42 milliamps
View Details