Ushio America, Inc. Necsel Laser Green 550

Description
The Necsel Green Laser produces 2 W of power and from a package less than one cubic inch. This laser uses NECSEL patented technology to create wavelengths previously unavailable in the industry. For users who want to get started right away, combine this laser with the Necsel Green Developer’s Kit. Features & Benefits 2 W of Power 30,000 hours of Lifetime Patented Technology Multiple Wavelengths Small Footprint Optional Fiber Coupling Optional Developer’s Kit Applications Remote Source Lighting Hazardous Lighting Forensics Scientific Medical Therapeutics
Datasheet
Description
The Necsel Green Laser produces 2 W of power and from a package less than one cubic inch. This laser uses NECSEL patented technology to create wavelengths previously unavailable in the industry. For users who want to get started right away, combine this laser with the Necsel Green Developer’s Kit. Features & Benefits 2 W of Power 30,000 hours of Lifetime Patented Technology Multiple Wavelengths Small Footprint Optional Fiber Coupling Optional Developer’s Kit Applications Remote Source Lighting Hazardous Lighting Forensics Scientific Medical Therapeutics
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Necsel Laser Green 550 -  - Ushio America, Inc.
Cypress, CA, USA
Necsel Laser Green 550
Necsel Laser Green 550
The Necsel Green Laser produces 2 W of power and from a package less than one cubic inch. This laser uses NECSEL patented technology to create wavelengths previously unavailable in the industry. For users who want to get started right away, combine this laser with the Necsel Green Developer’s Kit. Features & Benefits 2 W of Power 30,000 hours of Lifetime Patented Technology Multiple Wavelengths Small Footprint Optional Fiber Coupling Optional Developer’s Kit Applications Remote Source Lighting Hazardous Lighting Forensics Scientific Medical Therapeutics

The Necsel Green Laser produces 2 W of power and from a package less than one cubic inch. This laser uses NECSEL patented technology to create wavelengths previously unavailable in the industry. For users who want to get started right away, combine this laser with the Necsel Green Developer’s Kit.

Features & Benefits

  • 2 W of Power
  • 30,000 hours of Lifetime
  • Patented Technology
  • Multiple Wavelengths
  • Small Footprint
  • Optional Fiber Coupling
  • Optional Developer’s Kit

Applications

  • Remote Source Lighting
  • Hazardous Lighting
  • Forensics
  • Scientific
  • Medical
  • Therapeutics
Supplier's Site Datasheet

Technical Specifications

  Ushio America, Inc.
Product Category Lasers
Product Name Necsel Laser Green 550
Laser Wavelength Green
Unlock Full Specs
to access all available technical data

Similar Products

LASER LINE GENERATOR : ULL SERIES LINE LASER MODULE - ULL5-3.5G-650-** - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Depends on Fan Angle
Wavelength Range 650 nm (6500 Å)
View Details
Thermoelectric Temperature Controller, ±5A, ±11V, 55W, USB, Not RoHS Compliant - 350B - Newport MKS
Specs
Operating Voltage 100 to 240 volts
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
 - 105114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Red; Modulating
CDRH Classification Class IIIb
Wavelength Range 660 nm (6600 Å)
View Details