Amphenol Aerospace Corporation 90° Multi-Mode Termini Socket CF-198111-017

Description
Amphenol provides 90°, size 16 fber optic termini that can be used with multi-channel circular connectors. Consult Amphenol for the 90°, size 16 termini for use in LRM rectangular connectors. (Please consult Amphenol for availability of 90° size 20 termini). Precision ceramic ferrules, which precisely position the fiber within the termini Precision ceramic alignment sleeves insure accurate fiber-to-fiber alignment Socket has threaded protective shroud with anti-rotation key, manu­factured from rugged PEEKTM material, provides protection for the ceramic alignment sleeve Stainless steel termini bodies and springs Laser welded components for stronger construction Allows for multiple fiber accommodations Designed for use in size 16 cavities of Amphenol MIL-DTL-38999 Series III connectors Designed with similar high performance components as the size 16 multi-mode termini Maintains fiber optic/electrical hybrid capabilities Allows for multiple fiber accommodations Termination accomplished using the industry proven epoxy/polish method providing Physical contact (PC) for low return loss
Description
Amphenol provides 90°, size 16 fber optic termini that can be used with multi-channel circular connectors. Consult Amphenol for the 90°, size 16 termini for use in LRM rectangular connectors. (Please consult Amphenol for availability of 90° size 20 termini). Precision ceramic ferrules, which precisely position the fiber within the termini Precision ceramic alignment sleeves insure accurate fiber-to-fiber alignment Socket has threaded protective shroud with anti-rotation key, manu­factured from rugged PEEKTM material, provides protection for the ceramic alignment sleeve Stainless steel termini bodies and springs Laser welded components for stronger construction Allows for multiple fiber accommodations Designed for use in size 16 cavities of Amphenol MIL-DTL-38999 Series III connectors Designed with similar high performance components as the size 16 multi-mode termini Maintains fiber optic/electrical hybrid capabilities Allows for multiple fiber accommodations Termination accomplished using the industry proven epoxy/polish method providing Physical contact (PC) for low return loss

Suppliers

Company
Product
Description
Supplier Links
90° Multi-Mode Termini Socket - CF-198111-017 - Amphenol Aerospace Corporation
Sidney, NY, USA
90° Multi-Mode Termini Socket
CF-198111-017
90° Multi-Mode Termini Socket CF-198111-017
Amphenol provides 90°, size 16 fber optic termini that can be used with multi-channel circular connectors. Consult Amphenol for the 90°, size 16 termini for use in LRM rectangular connectors. (Please consult Amphenol for availability of 90° size 20 termini). Precision ceramic ferrules, which precisely position the fiber within the termini Precision ceramic alignment sleeves insure accurate fiber-to-fiber alignment Socket has threaded protective shroud with anti-rotation key, manu­factured from rugged PEEKTM material, provides protection for the ceramic alignment sleeve Stainless steel termini bodies and springs Laser welded components for stronger construction Allows for multiple fiber accommodations Designed for use in size 16 cavities of Amphenol MIL-DTL-38999 Series III connectors Designed with similar high performance components as the size 16 multi-mode termini Maintains fiber optic/electrical hybrid capabilities Allows for multiple fiber accommodations Termination accomplished using the industry proven epoxy/polish method providing Physical contact (PC) for low return loss

Amphenol provides 90°, size 16 fber optic termini that can be used with multi-channel circular connectors. Consult Amphenol for the 90°, size 16 termini for use in LRM rectangular connectors. (Please consult Amphenol for availability of 90° size 20 termini).

  • Precision ceramic ferrules, which precisely position the fiber within the termini
  • Precision ceramic alignment sleeves insure accurate fiber-to-fiber alignment
  • Socket has threaded protective shroud with anti-rotation key, manu­factured from rugged PEEKTM material, provides protection for the ceramic alignment sleeve
  • Stainless steel termini bodies and springs
  • Laser welded components for stronger construction
  • Allows for multiple fiber accommodations
  • Designed for use in size 16 cavities of Amphenol MIL-DTL-38999 Series III connectors
  • Designed with similar high performance components as the size 16 multi-mode termini
  • Maintains fiber optic/electrical hybrid capabilities
  • Allows for multiple fiber accommodations
  • Termination accomplished using the industry proven epoxy/polish method providing Physical contact (PC) for low return loss
Supplier's Site

Technical Specifications

  Amphenol Aerospace Corporation
Product Category Fiber Optic Connectors
Product Number CF-198111-017
Product Name 90° Multi-Mode Termini Socket
Connector / Adapter Connector
Connector Type MIL-PRF-29504
Fiber Application Multimode
Fiber Type Simplex
Number of Fibers 1
Unlock Full Specs
to access all available technical data

Similar Products

Bare Fiber Adaptor Kit, Multi-mode, FC, SC, and ST Connectors - F-AM-KIT - Newport MKS
Specs
Connector / Adapter Adapter
Connector Type FC; SC
Fiber Application Multimode
View Details
Fiber Optic Connectors - 8062 - S.I. Tech, Inc.
Specs
Connector / Adapter Connector
Connector Type Data Link
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Smiths Interconnect, a Molex company
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details
Hybrid Electrical-Fibre Optic Connector - 3K.93C Series - LEMO USA, Inc.
Specs
Connector / Adapter Connector
Fiber Application Single Mode
Fiber Type Duplex
View Details