• Approved for use in JSF/F35 applications
• Precision ceramic ferrules which precisely position the fber within the termini
• Precision ceramic alignment sleeves insure accurate fber to fber alignment
• Socket has threaded protective shroud with anti-rotation key, manufactured from rugged PEEKTM material, provides protection for the ceramic alignment sleeve
• Stainless steel termini bodies and springs
| Amphenol Aerospace Corporation | Amphenol Aerospace Corporation | |
|---|---|---|
| Product Category | Fiber Optic Connectors | Fiber Optic Connectors |
| Product Number | CF-198143-25A | CF-198143-25A |
| Product Name | MIL-PRF-29504 Termini Socket | JSFC18 Pin Contact |
| Connector / Adapter | Connector | Connector |
| Connector Type | MIL-PRF-29504 | JSF |
| Fiber Application | Single Mode | |
| Fiber Type | Multifiber | Simplex |
| Number of Fibers | 2 to 61 | 1 |