Amphenol Aerospace Corporation MT Male Assembly Kit (Round Cable) CF-198160-000

Description
• Designed for use in Amphenol® MT38999 circular connectors and also for rectangular products: printed circuit board interconnects, LRM, VME64 and VITA46 interconnects. • Male and female ferrules available in either multi-mode or single mode designs. • Very high density can be achieved in cylindrical connectors: • Up to 24 fiber channels in a size 11 composite shell • Up to 96 fiber channels in a size 21 composite shell • Amphenol supplies MT termini assemblies in kits, minus the MT ferrule. MT ferrules that meet the IEC1754-5 specification are recommended for use. • Assembly tool 11-100000-000 is recommended for MT termini assembly into connectors; MT contact removal tool CF-008025-000 is also available.
Description
• Designed for use in Amphenol® MT38999 circular connectors and also for rectangular products: printed circuit board interconnects, LRM, VME64 and VITA46 interconnects. • Male and female ferrules available in either multi-mode or single mode designs. • Very high density can be achieved in cylindrical connectors: • Up to 24 fiber channels in a size 11 composite shell • Up to 96 fiber channels in a size 21 composite shell • Amphenol supplies MT termini assemblies in kits, minus the MT ferrule. MT ferrules that meet the IEC1754-5 specification are recommended for use. • Assembly tool 11-100000-000 is recommended for MT termini assembly into connectors; MT contact removal tool CF-008025-000 is also available.

Suppliers

Company
Product
Description
Supplier Links
MT Male Assembly Kit (Round Cable) - CF-198160-000 - Amphenol Aerospace Corporation
Sidney, NY, USA
MT Male Assembly Kit (Round Cable)
CF-198160-000
MT Male Assembly Kit (Round Cable) CF-198160-000
• Designed for use in Amphenol® MT38999 circular connectors and also for rectangular products: printed circuit board interconnects, LRM, VME64 and VITA46 interconnects. • Male and female ferrules available in either multi-mode or single mode designs. • Very high density can be achieved in cylindrical connectors: • Up to 24 fiber channels in a size 11 composite shell • Up to 96 fiber channels in a size 21 composite shell • Amphenol supplies MT termini assemblies in kits, minus the MT ferrule. MT ferrules that meet the IEC1754-5 specification are recommended for use. • Assembly tool 11-100000-000 is recommended for MT termini assembly into connectors; MT contact removal tool CF-008025-000 is also available.

• Designed for use in Amphenol® MT38999 circular connectors and also for rectangular products: printed circuit board interconnects, LRM, VME64 and VITA46 interconnects.

• Male and female ferrules available in either multi-mode or single mode designs.

• Very high density can be achieved in cylindrical connectors:

• Up to 24 fiber channels in a size 11 composite shell

• Up to 96 fiber channels in a size 21 composite shell

• Amphenol supplies MT termini assemblies in kits, minus the MT ferrule. MT ferrules that meet the IEC1754-5 specification are recommended for use.

• Assembly tool 11-100000-000 is recommended for MT termini assembly into connectors; MT contact removal tool CF-008025-000 is also available.

Supplier's Site

Technical Specifications

  Amphenol Aerospace Corporation
Product Category Fiber Optic Connectors
Product Number CF-198160-000
Product Name MT Male Assembly Kit (Round Cable)
Connector / Adapter Connector
Unlock Full Specs
to access all available technical data

Similar Products

LightCONEX LC Series: Active blind-mate optical interconnect -  - Smiths Interconnect, a Molex company
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details
Fibre Optic Adapters - 5367819 - RS Components, Ltd.
Specs
Connector / Adapter Adapter
Connector Type SC; Sc
Fiber Type Simplex
View Details
Hybrid Electrical-Fibre Optic Connector - 3K.93C Series - LEMO USA, Inc.
Specs
Connector / Adapter Connector
Fiber Application Single Mode
Fiber Type Duplex
View Details
Fiber Optic Connectors - 8055 - S.I. Tech, Inc.
Specs
Connector / Adapter Connector
Connector Type ST
View Details