Amphenol Aerospace Corporation MIL-PRF-29504 Termini Pin CF-198142-126

Description
Low Loss Characteristics with high reliability and repeatability Size 16 pin and socket termini with high precision, ceramic ferrules which precisely position the fiber within the termini Precision ceramic alignment sleeves insure accurate fiber to fiber alignment Socket has protective shroud which protects the ceramic alignment sleeve
Description
Low Loss Characteristics with high reliability and repeatability Size 16 pin and socket termini with high precision, ceramic ferrules which precisely position the fiber within the termini Precision ceramic alignment sleeves insure accurate fiber to fiber alignment Socket has protective shroud which protects the ceramic alignment sleeve

Suppliers

Company
Product
Description
Supplier Links
MIL-PRF-29504 Termini Pin - CF-198142-126 - Amphenol Aerospace Corporation
Sidney, NY, USA
MIL-PRF-29504 Termini Pin
CF-198142-126
MIL-PRF-29504 Termini Pin CF-198142-126
Low Loss Characteristics with high reliability and repeatability Size 16 pin and socket termini with high precision, ceramic ferrules which precisely position the fiber within the termini Precision ceramic alignment sleeves insure accurate fiber to fiber alignment Socket has protective shroud which protects the ceramic alignment sleeve
  • Low Loss Characteristics with high reliability and repeatability
  • Size 16 pin and socket termini with high precision, ceramic ferrules which precisely position the fiber within the termini
  • Precision ceramic alignment sleeves insure accurate fiber to fiber alignment
  • Socket has protective shroud which protects the ceramic alignment sleeve
Supplier's Site
JSFC17 Socket Contact - CF-198142-126 - Amphenol Aerospace Corporation
Sidney, NY, USA
JSFC17 Socket Contact
CF-198142-126
JSFC17 Socket Contact CF-198142-126
• Approved for use in JSF/F35 applications • Precision ceramic ferrules which precisely position the fber within the termini • Precision ceramic alignment sleeves insure accurate fber to fber alignment • Socket has threaded protective shroud with anti-rotation key, manufactured from rugged PEEKTM material, provides protection for the ceramic alignment sleeve • Stainless steel termini bodies and springs

• Approved for use in JSF/F35 applications
• Precision ceramic ferrules which precisely position the fber within the termini
• Precision ceramic alignment sleeves insure accurate fber to fber alignment
• Socket has threaded protective shroud with anti-rotation key, manufactured from rugged PEEKTM material, provides protection for the ceramic alignment sleeve
• Stainless steel termini bodies and springs

Supplier's Site

Technical Specifications

  Amphenol Aerospace Corporation Amphenol Aerospace Corporation
Product Category Fiber Optic Connectors Fiber Optic Connectors
Product Number CF-198142-126 CF-198142-126
Product Name MIL-PRF-29504 Termini Pin JSFC17 Socket Contact
Connector / Adapter Connector Connector
Connector Type MIL-PRF-29504 JSF
Fiber Application Single Mode
Fiber Type Multifiber Simplex
Number of Fibers 2 to 61 1
Unlock Full Specs
to access all available technical data

Similar Products

Bare Fiber Adaptor, Single-mode, FC Connector - F-AS-FC - Newport MKS
Specs
Connector / Adapter Adapter
Connector Type FC
Fiber Application Single Mode
View Details
Hybrid Electrical-Fibre Optic Connector - 3K.93C Series - LEMO USA, Inc.
Specs
Connector / Adapter Connector
Fiber Application Single Mode
Fiber Type Duplex
View Details
Fiber Optic Adapters - 5561 - S.I. Tech, Inc.
Specs
Connector / Adapter Adapter
Connector Type FC; ST
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Molex Signal Tech Industrial Ltd.
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details