NETGEAR Inc. 4G LTE Modem LB1120

Description
Simple, Fail-safe Connectivity The NETGEAR LTE Modem LB1120 is a simple LTE connectivity solution for all your devices and equipment. Simply connect this LTE Modem directly to your router, switch or computer to provide an automatic 4G LTE or 3G fallback broadband connection, with download speeds of up to 150 Mbps. It has a Gigabit Ethernet WAN port so you can plug in your wireless router and share connection with all your WiFi and wired devices. Designed for simple connectivity, the LTE modem is compact, convenient, and easy to setup. Simply connect your existing wire line broadband connection to this modem to provide instant 4G LTE or 3G broadband backup connection. Connects directly to a computer or wireless router to give you high-speed DSL Internet access Secure and super-fast 4G LTE connectivity with 3G fallback for broadband failover Get up to 150 Mbps download and 50 Mbps upload speeds Gigabit Ethernet WAN port for connection pass-through Two connectors available to connect optional 4G/3G antennas for better signal reception AT&T Network-Ready device
Description
Simple, Fail-safe Connectivity The NETGEAR LTE Modem LB1120 is a simple LTE connectivity solution for all your devices and equipment. Simply connect this LTE Modem directly to your router, switch or computer to provide an automatic 4G LTE or 3G fallback broadband connection, with download speeds of up to 150 Mbps. It has a Gigabit Ethernet WAN port so you can plug in your wireless router and share connection with all your WiFi and wired devices. Designed for simple connectivity, the LTE modem is compact, convenient, and easy to setup. Simply connect your existing wire line broadband connection to this modem to provide instant 4G LTE or 3G broadband backup connection. Connects directly to a computer or wireless router to give you high-speed DSL Internet access Secure and super-fast 4G LTE connectivity with 3G fallback for broadband failover Get up to 150 Mbps download and 50 Mbps upload speeds Gigabit Ethernet WAN port for connection pass-through Two connectors available to connect optional 4G/3G antennas for better signal reception AT&T Network-Ready device

Suppliers

Company
Product
Description
Supplier Links
4G LTE Modem - LB1120 - NETGEAR Inc.
Santa Clara, CA, USA
4G LTE Modem
LB1120
4G LTE Modem LB1120
Simple, Fail-safe Connectivity The NETGEAR LTE Modem LB1120 is a simple LTE connectivity solution for all your devices and equipment. Simply connect this LTE Modem directly to your router, switch or computer to provide an automatic 4G LTE or 3G fallback broadband connection, with download speeds of up to 150 Mbps. It has a Gigabit Ethernet WAN port so you can plug in your wireless router and share connection with all your WiFi and wired devices. Designed for simple connectivity, the LTE modem is compact, convenient, and easy to setup. Simply connect your existing wire line broadband connection to this modem to provide instant 4G LTE or 3G broadband backup connection. Connects directly to a computer or wireless router to give you high-speed DSL Internet access Secure and super-fast 4G LTE connectivity with 3G fallback for broadband failover Get up to 150 Mbps download and 50 Mbps upload speeds Gigabit Ethernet WAN port for connection pass-through Two connectors available to connect optional 4G/3G antennas for better signal reception AT&T Network-Ready device

Simple, Fail-safe Connectivity

The NETGEAR LTE Modem LB1120 is a simple LTE connectivity solution for all your devices and equipment. Simply connect this LTE Modem directly to your router, switch or computer to provide an automatic 4G LTE or 3G fallback broadband connection, with download speeds of up to 150 Mbps. It has a Gigabit Ethernet WAN port so you can plug in your wireless router and share connection with all your WiFi and wired devices.

Designed for simple connectivity, the LTE modem is compact, convenient, and easy to setup. Simply connect your existing wire line broadband connection to this modem to provide instant 4G LTE or 3G broadband backup connection.

  • Connects directly to a computer or wireless router to give you high-speed DSL Internet access
  • Secure and super-fast 4G LTE connectivity with 3G fallback for broadband failover
  • Get up to 150 Mbps download and 50 Mbps upload speeds
  • Gigabit Ethernet WAN port for connection pass-through
  • Two connectors available to connect optional 4G/3G antennas for better signal reception
  • AT&T Network-Ready device
Supplier's Site

Technical Specifications

  NETGEAR Inc.
Product Category Network Equipment
Product Number LB1120
Product Name 4G LTE Modem
Network Equipment Modem
Unlock Full Specs
to access all available technical data

Similar Products

Managed Industrial Ethernet Switches - 9015-8GT-I - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Networking Router - 25474157 - Radwell International
Specs
Network Equipment Router
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details