NETGEAR Inc. AirCard 341U USB Modem 341U

Description
Don’t hunt for WiFi. Take it with you. The AirCard® 341U USB Modem ends the constant hunt for public WiFi. This small yet powerful device also features a built-in LCD display to monitor connection status, signal strength and data usage with a quick glance. Key Benefits Enjoy 4G LTE internet connectivity – for faster emailing, sharing, browsing, and streaming so that you can stay productive no matter where you are Always have confidence in your network signal with the convenient LCD screen display where you can monitor your connection status, data usage and signal strength easily Flexibility for mobile workers who want to configure security and network access on the device to keep their data safe with real-time connection information Plug and surf in seconds Light, compact and easy to carry Proven reliability and performance from NETGEAR
Description
Don’t hunt for WiFi. Take it with you. The AirCard® 341U USB Modem ends the constant hunt for public WiFi. This small yet powerful device also features a built-in LCD display to monitor connection status, signal strength and data usage with a quick glance. Key Benefits Enjoy 4G LTE internet connectivity – for faster emailing, sharing, browsing, and streaming so that you can stay productive no matter where you are Always have confidence in your network signal with the convenient LCD screen display where you can monitor your connection status, data usage and signal strength easily Flexibility for mobile workers who want to configure security and network access on the device to keep their data safe with real-time connection information Plug and surf in seconds Light, compact and easy to carry Proven reliability and performance from NETGEAR

Suppliers

Company
Product
Description
Supplier Links
AirCard 341U USB Modem - 341U - NETGEAR Inc.
Santa Clara, CA, USA
AirCard 341U USB Modem
341U
AirCard 341U USB Modem 341U
Don’t hunt for WiFi. Take it with you. The AirCard® 341U USB Modem ends the constant hunt for public WiFi. This small yet powerful device also features a built-in LCD display to monitor connection status, signal strength and data usage with a quick glance. Key Benefits Enjoy 4G LTE internet connectivity – for faster emailing, sharing, browsing, and streaming so that you can stay productive no matter where you are Always have confidence in your network signal with the convenient LCD screen display where you can monitor your connection status, data usage and signal strength easily Flexibility for mobile workers who want to configure security and network access on the device to keep their data safe with real-time connection information Plug and surf in seconds Light, compact and easy to carry Proven reliability and performance from NETGEAR

Don’t hunt for WiFi. Take it with you.

The AirCard® 341U USB Modem ends the constant hunt for public WiFi. This small yet powerful device also features a built-in LCD display to monitor connection status, signal strength and data usage with a quick glance.

Key Benefits

  • Enjoy 4G LTE internet connectivity – for faster emailing, sharing, browsing, and streaming so that you can stay productive no matter where you are
  • Always have confidence in your network signal with the convenient LCD screen display where you can monitor your connection status, data usage and signal strength easily
  • Flexibility for mobile workers who want to configure security and network access on the device to keep their data safe with real-time connection information
  • Plug and surf in seconds
  • Light, compact and easy to carry
  • Proven reliability and performance from NETGEAR
Supplier's Site

Technical Specifications

  NETGEAR Inc.
Product Category Network Equipment
Product Number 341U
Product Name AirCard 341U USB Modem
Network Equipment Modem
Unlock Full Specs
to access all available technical data

Similar Products

DNV & LR Unmanaged Certified Industrial Ethernet Switches - INS-8408AM - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Ethernet Switch; No. Of Ports Wago - 73R8855 - Newark, An Avnet Company
Specs
Network Equipment Switch
Data Rate 0.0100 to 0.1000 Gbps
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details