NETGEAR Inc. AirCard 340U USB Modem 340U

Description
AT&T Beam USB Modem It’s fast and the LCD screen lets you know it. The AirCard® 340U (AT&T Beam) USB Modem offers download speeds of up to 100 Mbps and upload speeds up to 50 Mbps. A smartly designed LCD interface displays data usage, network and signal strength info at a glance. Key Features LCD interface with signal strength, data usage, and network information Compatible with Windows 8® devices Global roaming with compatibility in more than 200 countries Plug and play installation with the Setup Wizard – no CD required Rotating USB hinge designed with durability and flexibility in mind Expandable memory supporting microSD™ cards up to 32GB For Windows 7® laptop users, create a mobile hotspot and connect up to 10 WiFi devices Key Benefits Access the fastest network from anywhere you take your laptop Data usage and network signal at a glance to keep you informed of your connection status Durability for work or life on the road Proven reliability and performance from NETGEAR
Description
AT&T Beam USB Modem It’s fast and the LCD screen lets you know it. The AirCard® 340U (AT&T Beam) USB Modem offers download speeds of up to 100 Mbps and upload speeds up to 50 Mbps. A smartly designed LCD interface displays data usage, network and signal strength info at a glance. Key Features LCD interface with signal strength, data usage, and network information Compatible with Windows 8® devices Global roaming with compatibility in more than 200 countries Plug and play installation with the Setup Wizard – no CD required Rotating USB hinge designed with durability and flexibility in mind Expandable memory supporting microSD™ cards up to 32GB For Windows 7® laptop users, create a mobile hotspot and connect up to 10 WiFi devices Key Benefits Access the fastest network from anywhere you take your laptop Data usage and network signal at a glance to keep you informed of your connection status Durability for work or life on the road Proven reliability and performance from NETGEAR

Suppliers

Company
Product
Description
Supplier Links
AirCard 340U USB Modem - 340U - NETGEAR Inc.
Santa Clara, CA, USA
AirCard 340U USB Modem
340U
AirCard 340U USB Modem 340U
AT&T Beam USB Modem It’s fast and the LCD screen lets you know it. The AirCard® 340U (AT&T Beam) USB Modem offers download speeds of up to 100 Mbps and upload speeds up to 50 Mbps. A smartly designed LCD interface displays data usage, network and signal strength info at a glance. Key Features LCD interface with signal strength, data usage, and network information Compatible with Windows 8® devices Global roaming with compatibility in more than 200 countries Plug and play installation with the Setup Wizard – no CD required Rotating USB hinge designed with durability and flexibility in mind Expandable memory supporting microSD™ cards up to 32GB For Windows 7® laptop users, create a mobile hotspot and connect up to 10 WiFi devices Key Benefits Access the fastest network from anywhere you take your laptop Data usage and network signal at a glance to keep you informed of your connection status Durability for work or life on the road Proven reliability and performance from NETGEAR

AT&T Beam USB Modem

It’s fast and the LCD screen lets you know it.

The AirCard® 340U (AT&T Beam) USB Modem offers download speeds of up to 100 Mbps and upload speeds up to 50 Mbps. A smartly designed LCD interface displays data usage, network and signal strength info at a glance.

Key Features

  • LCD interface with signal strength, data usage, and network information
  • Compatible with Windows 8® devices
  • Global roaming with compatibility in more than 200 countries
  • Plug and play installation with the Setup Wizard – no CD required
  • Rotating USB hinge designed with durability and flexibility in mind
  • Expandable memory supporting microSD™ cards up to 32GB
  • For Windows 7® laptop users, create a mobile hotspot and connect up to 10 WiFi devices

Key Benefits

  • Access the fastest network from anywhere you take your laptop
  • Data usage and network signal at a glance to keep you informed of your connection status
  • Durability for work or life on the road
  • Proven reliability and performance from NETGEAR
Supplier's Site

Technical Specifications

  NETGEAR Inc.
Product Category Network Equipment
Product Number 340U
Product Name AirCard 340U USB Modem
Network Equipment Modem
Unlock Full Specs
to access all available technical data

Similar Products

1G Access Switches - MEN-3406 - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Networking Router - 18886334 - Radwell International
Specs
Network Equipment Router
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details