NETGEAR Inc. 4G LTE Modem with Dual Ethernet Ports LB2120

Description
Simple, Fail-safe Connectivity The NETGEAR LTE Modem LB2120 gives you a simple, fail-safe connectivity solution for your devices or services, avoiding disruptions in broadband when your fixed wire line goes down. Simply connect your existing wire line broadband connection to this modem to provide an automatic 4G LTE or 3G broadband backup connection. This NETGEAR 4G LTE Modem has 2x Ethernet ports—one for WAN and one for LAN. It is also compact, convenient, and simple to setup. Using the NETGEAR 4G LTE Modem for broadband connectivity enables Internet access at fast speeds with the convenience of portability and flexibility. Unlike other connectivity sources, the NETGEAR 4G LTE Modem can be easily installed in a matter of minutes, and it's ideal for a wide range of environments including rural areas, outdoors, and locations where wireline option is not readily available. Connects directly to a computer or wireless router to give you high-speed DSL Internet access Secure and super-fast 4G LTE connectivity with 3G fallback Get up to 150 Mbps download and 50 Mbps upload speeds Gigabit Ethernet port for connection pass-through Two connectors available to connect optional 4G/3G antennas for better signal reception. AT&T Network-Ready device
Description
Simple, Fail-safe Connectivity The NETGEAR LTE Modem LB2120 gives you a simple, fail-safe connectivity solution for your devices or services, avoiding disruptions in broadband when your fixed wire line goes down. Simply connect your existing wire line broadband connection to this modem to provide an automatic 4G LTE or 3G broadband backup connection. This NETGEAR 4G LTE Modem has 2x Ethernet ports—one for WAN and one for LAN. It is also compact, convenient, and simple to setup. Using the NETGEAR 4G LTE Modem for broadband connectivity enables Internet access at fast speeds with the convenience of portability and flexibility. Unlike other connectivity sources, the NETGEAR 4G LTE Modem can be easily installed in a matter of minutes, and it's ideal for a wide range of environments including rural areas, outdoors, and locations where wireline option is not readily available. Connects directly to a computer or wireless router to give you high-speed DSL Internet access Secure and super-fast 4G LTE connectivity with 3G fallback Get up to 150 Mbps download and 50 Mbps upload speeds Gigabit Ethernet port for connection pass-through Two connectors available to connect optional 4G/3G antennas for better signal reception. AT&T Network-Ready device

Suppliers

Company
Product
Description
Supplier Links
4G LTE Modem with Dual Ethernet Ports - LB2120 - NETGEAR Inc.
Santa Clara, CA, USA
4G LTE Modem with Dual Ethernet Ports
LB2120
4G LTE Modem with Dual Ethernet Ports LB2120
Simple, Fail-safe Connectivity The NETGEAR LTE Modem LB2120 gives you a simple, fail-safe connectivity solution for your devices or services, avoiding disruptions in broadband when your fixed wire line goes down. Simply connect your existing wire line broadband connection to this modem to provide an automatic 4G LTE or 3G broadband backup connection. This NETGEAR 4G LTE Modem has 2x Ethernet ports—one for WAN and one for LAN. It is also compact, convenient, and simple to setup. Using the NETGEAR 4G LTE Modem for broadband connectivity enables Internet access at fast speeds with the convenience of portability and flexibility. Unlike other connectivity sources, the NETGEAR 4G LTE Modem can be easily installed in a matter of minutes, and it's ideal for a wide range of environments including rural areas, outdoors, and locations where wireline option is not readily available. Connects directly to a computer or wireless router to give you high-speed DSL Internet access Secure and super-fast 4G LTE connectivity with 3G fallback Get up to 150 Mbps download and 50 Mbps upload speeds Gigabit Ethernet port for connection pass-through Two connectors available to connect optional 4G/3G antennas for better signal reception. AT&T Network-Ready device

Simple, Fail-safe Connectivity

The NETGEAR LTE Modem LB2120 gives you a simple, fail-safe connectivity solution for your devices or services, avoiding disruptions in broadband when your fixed wire line goes down. Simply connect your existing wire line broadband connection to this modem to provide an automatic 4G LTE or 3G broadband backup connection. This NETGEAR 4G LTE Modem has 2x Ethernet ports—one for WAN and one for LAN. It is also compact, convenient, and simple to setup.

Using the NETGEAR 4G LTE Modem for broadband connectivity enables Internet access at fast speeds with the convenience of portability and flexibility. Unlike other connectivity sources, the NETGEAR 4G LTE Modem can be easily installed in a matter of minutes, and it's ideal for a wide range of environments including rural areas, outdoors, and locations where wireline option is not readily available.

  • Connects directly to a computer or wireless router to give you high-speed DSL Internet access
  • Secure and super-fast 4G LTE connectivity with 3G fallback
  • Get up to 150 Mbps download and 50 Mbps upload speeds
  • Gigabit Ethernet port for connection pass-through
  • Two connectors available to connect optional 4G/3G antennas for better signal reception.
  • AT&T Network-Ready device
Supplier's Site

Technical Specifications

  NETGEAR Inc.
Product Category Network Equipment
Product Number LB2120
Product Name 4G LTE Modem with Dual Ethernet Ports
Network Equipment Modem
Unlock Full Specs
to access all available technical data

Similar Products

FieldServer Manager -  - MSA Safety
Specs
Features Internet of Things (IoT) Capable
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
2 Gbit Optical Receiver SFP, 850nm, MM - 1-G091 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details