Dongguan Yili Electronics Co., Ltd. Datasheets for Signal Transformers
Signal transformers transfer information from one circuit to another by electromagnetic induction. They are used to increase or decrease the voltage from one side of a power transformer to the other.
Signal Transformers: Learn more
| Product Name | Notes |
|---|---|
| A choke, also known as an inductor, is used to block higher-frequency while passing direct current (DC) and lower frequencies of alternating current (AC) in an electrical circuit. We manufacture... | |
| AC/AC class 2 plug-in transformer adapter is a low profile linear power supply that features low interference used for CCTV camera, IP camera, PTZ, DVR, access control, thermostat, and ring... | |
| An Autotransformer is a kind of transformer with only one winding wound on a laminated core. An autotransformer is similar to a two-winding transformer but differs in the way that... | |
| Audio Transformers are designed for use in audio amplifier applications for coupling and impedance matching of amplifiers and speakers | |
| Class 2 AC Transformers supply low voltage power to dimmable LED lights, pool lights and lighting fixtures in residential and commercial applications. They are compatible with a complete list of... | |
| Class 2 LED Transformers supply low voltage power to dimmable LED lights, pool lights and lighting fixtures in residential and commercial applications. They are compatible with a complete list of... | |
| Encapsulated with epoxy resin, IP67/IP68 waterproof grade, for Swimming Pool Lights, SPA Luminaires, Garden Lights, Wall Washer Lights, Underground Lighting, Water Pumps, and some LED Lamps and fixtures where contact... | |
| General Purpose Transformers supply low-voltage 12/13/14/15V power to low-voltage landscape lighting, outdoor lighting, garden lighting, swimming pool, and spa lights in residential and commercial applications. | |
| Isolation Transformers transfer AC power sources to some devices while isolating the power source from the device out of safety reasons and protection of secondary circuits and individuals from electric... | |
| Landscape Outdoor Transformers supply low-voltage 12/13/14/15V power to low-voltage landscape lighting, outdoor lighting, garden lighting, swimming pool, and spa lights in residential and commercial applications. | |
| Landscape Power Supply supply low-voltage 12/13/14/15V power to low-voltage landscape lighting, outdoor lighting, garden lighting, swimming pool, and spa lights in residential and commercial applications. | |
| Landscape Transformers supply low-voltage 12/13/14/15V power to low-voltage landscape lighting, outdoor lighting, garden lighting, swimming pool, and spa lights in residential and commercial applications. | |
| Lighting Diode Transformer & Driver supply low voltage power to dimmable LED lights, pool lights and lighting fixtures in residential and commercial applications. They are compatible with a complete list... | |
| Low Voltage Landscape Transformers supply low-voltage 12/13/14/15V power to low-voltage landscape lighting, outdoor lighting, garden lighting, swimming pool, and spa lights in residential and commercial applications. | |
| Low voltage lighting LED Light Transformer supply low voltage power to dimmable LED lights, pool lights and lighting fixtures in residential and commercial applications. They are compatible with a complete... | |
| Low voltage transformers supply low voltage power to dimmable LED lights, pool lights and lighting fixtures in residential and commercial applications. They are compatible with a complete list of dimmers:... | |
| Low Voltage Transformers supply low-voltage 12/13/14/15V power to low-voltage landscape lighting, outdoor lighting, garden lighting, swimming pool, and spa lights in residential and commercial applications. | |
| Magnetic AC Transformers supply low voltage power to dimmable LED lights, pool lights and lighting fixtures in residential and commercial applications. They are compatible with a complete list of dimmers:... | |
| Magnetic dimmable lighting drivers & transformers supply low voltage power to dimmable LED lights, pool lights and lighting fixtures in residential and commercial applications. They are compatible with a complete... | |
| Our encapsulated transformers have their windings and core covered with epoxy resin in an enclosure to reduce noise and are impervious to water, moisture, and dust. They are available in... | |
| Our toroidal transformers coiled around with a donut-shaped core are used in a wide range of electronic and electrical equipment. Toroidal transformers provide better flexibility, efficiency, and compactness than traditional... | |
| Outdoor Photocell & Timer Transformers supply low-voltage 12/13/14/15V power to low-voltage landscape lighting, outdoor lighting, garden lighting, swimming pool, and spa lights in residential and commercial applications. | |
| Phase Dimmable DC Drivers supply low voltage power to dimmable LED lights, pool lights and lighting fixtures in residential and commercial applications. They are compatible with a complete list of... | |
| Pool light transformers supply low voltage power to dimmable LED lights, pool lights and lighting fixtures in residential and commercial applications. They are compatible with a complete list of dimmers:... | |
| R core transformer is a new kind of dry-type transformer. The magnetic core of R core transformer is made of continuous silicon steel strip, and the cross-section is round. R... | |
| Ranging from 20VA to 500VA, threaded hub transformers could be threaded mounted, foot mounted, and chassis mounted. Double-section bobbin construction provides for high isolation. Available with single or dual threaded... | |
| Remote magnetic transformers supply low voltage power to dimmable LED lights, pool lights and lighting fixtures in residential and commercial applications. They are compatible with a complete list of dimmers:... | |
| This kind of transformer is a low-frequency power transformer designed for printed circuit board applications. Split bobbin construction enables high isolation primary to secondary, low capacitive coupling to minimize line... | |
| Transformers made by Yilitronics are class 2 recognized and highly efficient with various lead wires. They range from 5W to 50W and feature multi-voltage combinations. | |
| We manufacture low-frequency EI Transformers of all sizes and designs, ranging from EI 28 to EI 162 and wattage from 0.3VA to 5000VA. All the products use high-quality silicon steel... | |
| We offer a complete line of control transformers for machine tools, electromagnetic devices, and industrial applications, which include multi-tap, step-up, step-down, open core, and encapsulation. Our control transformers are constructed... |