Dongguan Yili Electronics Co., Ltd. 120 240, 347, 480, 600 Volts 50/60 Hz Operation Instrument Transformer EIT020

Description
We manufacture low-frequency EI Transformers of all sizes and designs, ranging from EI 28 to EI 162 and wattage from 0.3VA to 5000VA. All the products use high-quality silicon steel sheet that features low consumption, high output power, high efficiency, low-temperature rise, low noise, and stable performance. All the EI transformers will go through strict testing to reduce rejection rate before submitting to our clients. Applications of our EI laminated transformers can be found in electronic and electrical equipment such as access control systems, lighting, industrial equipment, household appliances, medical devices, inverters, power supplies, UPS, audio equipment, etc.
Description
We manufacture low-frequency EI Transformers of all sizes and designs, ranging from EI 28 to EI 162 and wattage from 0.3VA to 5000VA. All the products use high-quality silicon steel sheet that features low consumption, high output power, high efficiency, low-temperature rise, low noise, and stable performance. All the EI transformers will go through strict testing to reduce rejection rate before submitting to our clients. Applications of our EI laminated transformers can be found in electronic and electrical equipment such as access control systems, lighting, industrial equipment, household appliances, medical devices, inverters, power supplies, UPS, audio equipment, etc.

Suppliers

Company
Product
Description
Supplier Links
120 240, 347, 480, 600 Volts 50/60 Hz Operation Instrument Transformer - EIT020 - Dongguan Yili Electronics Co., Ltd.
Shijie Town, Dongguan City, China
120 240, 347, 480, 600 Volts 50/60 Hz Operation Instrument Transformer
EIT020
120 240, 347, 480, 600 Volts 50/60 Hz Operation Instrument Transformer EIT020
We manufacture low-frequency EI Transformers of all sizes and designs, ranging from EI 28 to EI 162 and wattage from 0.3VA to 5000VA. All the products use high-quality silicon steel sheet that features low consumption, high output power, high efficiency, low-temperature rise, low noise, and stable performance. All the EI transformers will go through strict testing to reduce rejection rate before submitting to our clients. Applications of our EI laminated transformers can be found in electronic and electrical equipment such as access control systems, lighting, industrial equipment, household appliances, medical devices, inverters, power supplies, UPS, audio equipment, etc.

We manufacture low-frequency EI Transformers of all sizes and designs, ranging from EI 28 to EI 162 and wattage from 0.3VA to 5000VA. All the products use high-quality silicon steel sheet that features low consumption, high output power, high efficiency, low-temperature rise, low noise, and stable performance.
All the EI transformers will go through strict testing to reduce rejection rate before submitting to our clients. Applications of our EI laminated transformers can be found in electronic and electrical equipment such as access control systems, lighting, industrial equipment, household appliances, medical devices, inverters, power supplies, UPS, audio equipment, etc.

Supplier's Site

Technical Specifications

  Dongguan Yili Electronics Co., Ltd.
Product Category Transformers
Product Number EIT020
Product Name 120 240, 347, 480, 600 Volts 50/60 Hz Operation Instrument Transformer
Category Signal
Cooling Method Air; dry type
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis; Bracket, Chassis
Unlock Full Specs
to access all available technical data

Similar Products

Auto Transformers for Use with American Equipment -  - Majestic Transformer Co.
Specs
Other Transformer Types / Applications Autotransformer
View Details
Control Circuit Transformer - 1497A-A8-M18-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 480 volts
Power Rating (VA) 350 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details