Dongguan Yili Electronics Co., Ltd. Datasheets for Power Transformers

Power transformers convert power-level voltages from one level or phase configuration to another.  They can include features for electrical isolation, power distribution, and control and instrumentation applications.
Power Transformers: Learn more

Product Name Notes
A buck–boost transformer is a type of transformer used to make adjustments to the voltage applied to alternating current equipment.[1] Buck–boost connections are used in several places such as uninterruptible...
A center-tapped transformer has a center tap at the midpoint of its secondary windings, which are divided into two equal parts, thus supplying two equal output voltages and both parts...
Landscape Transformers supply low-voltage 12/13/14/15V power to low-voltage landscape lighting, outdoor lighting, garden lighting, swimming pool, and spa lights as well as submersible lighting fixtures in residential and commercial applications.
We deisgn and produce Monophase transformers for lighting and electrical applications. Our monophase transformers are lead-wire or quick-connect terminal types, ranging from 25VA to 5KVA
We design and manufacture low voltage transformers for interior lighting, exterior lighting and lighting fixtures in residential and commercial applications. Our transformers offer 12V or 24V output, AC or DC.
We design and manufacture low voltage transformers for pool pumps, pool lights, underwater lighting, etc. Our transformers offer 12V or 24V output, AC or DC.
We design and manufacture magnetic ac transformers for pool lights, outdoor lighting, lighting fixtures in residential and commercial applications. Our transformers offer 12V or 24V output,
We design and produce Monophase transformers for lighting and electrical applications. Our monophase transformers are lead-wire or quick-connect terminal types, ranging from 25VA to 5KVA
We manufacture low-frequency EI Transformers of all sizes and designs, ranging from EI 28 to EI 162 and wattage from 0.3VA to 5000VA. All the products use high-quality silicon steel...
We offer a complete line of BK transformers for machine tools, electromagnetic devices, and industrial applications, which include multi-tap, step-up, step-down, open core, and encapsulation. Our control transformers are constructed...