Transformers made by Yilitronics are class 2 recognized and highly efficient with various lead wires. They range from 5W to 50W and feature multi-voltage combinations.
| Dongguan Yili Electronics Co., Ltd. | |
|---|---|
| Product Category | Transformers |
| Product Number | C2LWT001 |
| Product Name | Class 2 Lead Wire Transformer 5VA 6VA 10VA 15VA 20VA 30VA 40VA 50VA |
| Category | Signal |
| Mounting | Foot mounted |
| Operating Frequency | 50 to 60 Hz |