Dongguan Yili Electronics Co., Ltd. R Core Transformer 115 230V 220V 270V to 9V 12V 15V 18V 20V 24V 5VA to 1000VA RCT001

Description
R core transformer is a new kind of dry-type transformer. The magnetic core of R core transformer is made of continuous silicon steel strip, and the cross-section is round. R core transformer has the advantages of low noise, low flux leakage, low no-load current, low loss, and high efficiency, which reuqires less copper for each turn. It has greater explosive power than a toroidal transformer. The bobbins of R core transformer are made of PBT plastic, which has strong dielectric strength and fire resistance. R core transformer is widely used in industrial control, home appliances, hi-fi audio equipment, signal equipment, office device, communication apparatus, test instrument and medical instruments.
Description
R core transformer is a new kind of dry-type transformer. The magnetic core of R core transformer is made of continuous silicon steel strip, and the cross-section is round. R core transformer has the advantages of low noise, low flux leakage, low no-load current, low loss, and high efficiency, which reuqires less copper for each turn. It has greater explosive power than a toroidal transformer. The bobbins of R core transformer are made of PBT plastic, which has strong dielectric strength and fire resistance. R core transformer is widely used in industrial control, home appliances, hi-fi audio equipment, signal equipment, office device, communication apparatus, test instrument and medical instruments.

Suppliers

Company
Product
Description
Supplier Links
R Core Transformer 115 230V 220V 270V to 9V 12V 15V 18V 20V 24V 5VA to 1000VA - RCT001 - Dongguan Yili Electronics Co., Ltd.
Shijie Town, Dongguan City, China
R Core Transformer 115 230V 220V 270V to 9V 12V 15V 18V 20V 24V 5VA to 1000VA
RCT001
R Core Transformer 115 230V 220V 270V to 9V 12V 15V 18V 20V 24V 5VA to 1000VA RCT001
R core transformer is a new kind of dry-type transformer. The magnetic core of R core transformer is made of continuous silicon steel strip, and the cross-section is round. R core transformer has the advantages of low noise, low flux leakage, low no-load current, low loss, and high efficiency, which reuqires less copper for each turn. It has greater explosive power than a toroidal transformer. The bobbins of R core transformer are made of PBT plastic, which has strong dielectric strength and fire resistance. R core transformer is widely used in industrial control, home appliances, hi-fi audio equipment, signal equipment, office device, communication apparatus, test instrument and medical instruments.

R core transformer is a new kind of dry-type transformer. The magnetic core of R core transformer is made of continuous silicon steel strip, and the cross-section is round. R core transformer has the advantages of low noise, low flux leakage, low no-load current, low loss, and high efficiency, which reuqires less copper for each turn. It has greater explosive power than a toroidal transformer. The bobbins of R core transformer are made of PBT plastic, which has strong dielectric strength and fire resistance. R core transformer is widely used in industrial control, home appliances, hi-fi audio equipment, signal equipment, office device, communication apparatus, test instrument and medical instruments.

Supplier's Site

Technical Specifications

  Dongguan Yili Electronics Co., Ltd.
Product Category Transformers
Product Number RCT001
Product Name R Core Transformer 115 230V 220V 270V to 9V 12V 15V 18V 20V 24V 5VA to 1000VA
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

62 Ohm Primary DC Resistance J Series Audio Transformer - A-13J - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
4 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Open Frame & PCB Miniature Transformers -  - Majestic Transformer Co.
Specs
Category Power
View Details
1:1 CORE & WIRE Transformer, 5 - 3000 MHz, 75Ω - TC1-33-75G2+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers