Dongguan Yili Electronics Co., Ltd. Shell Type Transformer 25VA 50VA 75VA 100VA 150VA 200VA 250VA 300VA 350VA STT002

Description
We manufacture low-frequency EI Transformers of all sizes and designs, ranging from EI 28 to EI 162 and wattage from 0.3VA to 5000VA. All the products use high-quality silicon steel sheet that features low consumption, high output power, high efficiency, low-temperature rise, low noise, and stable performance. All the EI transformers will go through strict testing to reduce rejection rate before submitting to our clients. Applications of our EI laminated transformers can be found in electronic and electrical equipment such as access control systems, lighting, industrial equipment, household appliances, medical devices, inverters, power supplies, UPS, audio equipment, instrument, etc.
Description
We manufacture low-frequency EI Transformers of all sizes and designs, ranging from EI 28 to EI 162 and wattage from 0.3VA to 5000VA. All the products use high-quality silicon steel sheet that features low consumption, high output power, high efficiency, low-temperature rise, low noise, and stable performance. All the EI transformers will go through strict testing to reduce rejection rate before submitting to our clients. Applications of our EI laminated transformers can be found in electronic and electrical equipment such as access control systems, lighting, industrial equipment, household appliances, medical devices, inverters, power supplies, UPS, audio equipment, instrument, etc.

Suppliers

Company
Product
Description
Supplier Links
Shell Type Transformer 25VA 50VA 75VA 100VA 150VA 200VA 250VA 300VA 350VA - STT002 - Dongguan Yili Electronics Co., Ltd.
Shijie Town, Dongguan City, China
Shell Type Transformer 25VA 50VA 75VA 100VA 150VA 200VA 250VA 300VA 350VA
STT002
Shell Type Transformer 25VA 50VA 75VA 100VA 150VA 200VA 250VA 300VA 350VA STT002
We manufacture low-frequency EI Transformers of all sizes and designs, ranging from EI 28 to EI 162 and wattage from 0.3VA to 5000VA. All the products use high-quality silicon steel sheet that features low consumption, high output power, high efficiency, low-temperature rise, low noise, and stable performance. All the EI transformers will go through strict testing to reduce rejection rate before submitting to our clients. Applications of our EI laminated transformers can be found in electronic and electrical equipment such as access control systems, lighting, industrial equipment, household appliances, medical devices, inverters, power supplies, UPS, audio equipment, instrument, etc.

We manufacture low-frequency EI Transformers of all sizes and designs, ranging from EI 28 to EI 162 and wattage from 0.3VA to 5000VA. All the products use high-quality silicon steel sheet that features low consumption, high output power, high efficiency, low-temperature rise, low noise, and stable performance.
All the EI transformers will go through strict testing to reduce rejection rate before submitting to our clients. Applications of our EI laminated transformers can be found in electronic and electrical equipment such as access control systems, lighting, industrial equipment, household appliances, medical devices, inverters, power supplies, UPS, audio equipment, instrument, etc.

Supplier's Site

Technical Specifications

  Dongguan Yili Electronics Co., Ltd.
Product Category Transformers
Product Number STT002
Product Name Shell Type Transformer 25VA 50VA 75VA 100VA 150VA 200VA 250VA 300VA 350VA
Category Signal
Cooling Method Air; dry type
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis; Bracket, Chassis
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Power Transformers - F28-85 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Balun - 3157-BBFCG1-252+CT-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details