Dongguan Yili Electronics Co., Ltd. Flying Leads Circular Transformer 115V 230V to 6V 9V 12V 15V 18V TDT008

Description
Our toroidal transformers coiled around with a donut-shaped core are used in a wide range of electronic and electrical equipment. Toroidal transformers provide better flexibility, efficiency, and compactness than traditional laminated transformers. Encapsulated version is available. Application: power supplies, inverters, medical equipment, automatic control equipment, home appliances, audio amplifier, radios, CCTV security, broadcasting system, telecommunications
Description
Our toroidal transformers coiled around with a donut-shaped core are used in a wide range of electronic and electrical equipment. Toroidal transformers provide better flexibility, efficiency, and compactness than traditional laminated transformers. Encapsulated version is available. Application: power supplies, inverters, medical equipment, automatic control equipment, home appliances, audio amplifier, radios, CCTV security, broadcasting system, telecommunications

Suppliers

Company
Product
Description
Supplier Links
Flying Leads Circular Transformer 115V 230V to 6V 9V 12V 15V 18V - TDT008 - Dongguan Yili Electronics Co., Ltd.
Shijie Town, Dongguan City, China
Flying Leads Circular Transformer 115V 230V to 6V 9V 12V 15V 18V
TDT008
Flying Leads Circular Transformer 115V 230V to 6V 9V 12V 15V 18V TDT008
Our toroidal transformers coiled around with a donut-shaped core are used in a wide range of electronic and electrical equipment. Toroidal transformers provide better flexibility, efficiency, and compactness than traditional laminated transformers. Encapsulated version is available. Application: power supplies, inverters, medical equipment, automatic control equipment, home appliances, audio amplifier, radios, CCTV security, broadcasting system, telecommunications

Our toroidal transformers coiled around with a donut-shaped core are used in a wide range of electronic and electrical equipment. Toroidal transformers provide better flexibility, efficiency, and compactness than traditional laminated transformers. Encapsulated version is available.
Application:
power supplies, inverters, medical equipment, automatic control equipment, home appliances, audio amplifier, radios, CCTV security, broadcasting system, telecommunications

Supplier's Site

Technical Specifications

  Dongguan Yili Electronics Co., Ltd.
Product Category Transformers
Product Number TDT008
Product Name Flying Leads Circular Transformer 115V 230V to 6V 9V 12V 15V 18V
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 5-1611454-6 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 40 VA
View Details
2 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
0.01 - 50 MHz Wideband RF / Pulse Transformer - LF-428 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 10000 to 5.00E7 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details