Dongguan Yili Electronics Co., Ltd. Dry Type Iron Core Transformer 1000VA 1500VA 2000VA 2500VA 3000VA 5000VA DTIC003

Description
We manufacture low-frequency EI Transformers of all sizes and designs, ranging from EI 28 to EI 162 and wattage from 0.3VA to 5000VA. All the products use high-quality silicon steel sheet that features low consumption, high output power, high efficiency, low-temperature rise, low noise, and stable performance. All the EI transformers will go through strict testing to reduce rejection rate before submitting to our clients. Applications of our EI laminated transformers can be found in electronic and electrical equipment such as access control systems, lighting, industrial equipment, household appliances, medical devices, inverters, power supplies, UPS, audio equipment, instrument, etc.
Description
We manufacture low-frequency EI Transformers of all sizes and designs, ranging from EI 28 to EI 162 and wattage from 0.3VA to 5000VA. All the products use high-quality silicon steel sheet that features low consumption, high output power, high efficiency, low-temperature rise, low noise, and stable performance. All the EI transformers will go through strict testing to reduce rejection rate before submitting to our clients. Applications of our EI laminated transformers can be found in electronic and electrical equipment such as access control systems, lighting, industrial equipment, household appliances, medical devices, inverters, power supplies, UPS, audio equipment, instrument, etc.

Suppliers

Company
Product
Description
Supplier Links
Dry Type Iron Core Transformer 1000VA 1500VA 2000VA 2500VA 3000VA 5000VA - DTIC003 - Dongguan Yili Electronics Co., Ltd.
Shijie Town, Dongguan City, China
Dry Type Iron Core Transformer 1000VA 1500VA 2000VA 2500VA 3000VA 5000VA
DTIC003
Dry Type Iron Core Transformer 1000VA 1500VA 2000VA 2500VA 3000VA 5000VA DTIC003
We manufacture low-frequency EI Transformers of all sizes and designs, ranging from EI 28 to EI 162 and wattage from 0.3VA to 5000VA. All the products use high-quality silicon steel sheet that features low consumption, high output power, high efficiency, low-temperature rise, low noise, and stable performance. All the EI transformers will go through strict testing to reduce rejection rate before submitting to our clients. Applications of our EI laminated transformers can be found in electronic and electrical equipment such as access control systems, lighting, industrial equipment, household appliances, medical devices, inverters, power supplies, UPS, audio equipment, instrument, etc.

We manufacture low-frequency EI Transformers of all sizes and designs, ranging from EI 28 to EI 162 and wattage from 0.3VA to 5000VA. All the products use high-quality silicon steel sheet that features low consumption, high output power, high efficiency, low-temperature rise, low noise, and stable performance.
All the EI transformers will go through strict testing to reduce rejection rate before submitting to our clients. Applications of our EI laminated transformers can be found in electronic and electrical equipment such as access control systems, lighting, industrial equipment, household appliances, medical devices, inverters, power supplies, UPS, audio equipment, instrument, etc.

Supplier's Site

Technical Specifications

  Dongguan Yili Electronics Co., Ltd.
Product Category Transformers
Product Number DTIC003
Product Name Dry Type Iron Core Transformer 1000VA 1500VA 2000VA 2500VA 3000VA 5000VA
Category Signal
Cooling Method Air; dry type
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis; Bracket, Chassis
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details