Dongguan Yili Electronics Co., Ltd. Datasheets for Board Mount Transformers
Board mount transformers are transformers designed to be embedded in or mounted on computer boards.
Board Mount Transformers: Learn more
| Product Name | Notes |
|---|---|
| A buck–boost transformer is a type of transformer used to make adjustments to the voltage applied to alternating current equipment.[1] Buck–boost connections are used in several places such as uninterruptible... | |
| A center-tapped transformer has a center tap at the midpoint of its secondary windings, which are divided into two equal parts, thus supplying two equal output voltages and both parts... | |
| Isolation Transformers transfer AC power sources to some devices while isolating the power source from the device out of safety reasons and protection of secondary circuits and individuals from electric... | |
| Landscape Transformers supply low-voltage 12/13/14/15V power to low-voltage landscape lighting, outdoor lighting, garden lighting, swimming pool, and spa lights as well as submersible lighting fixtures in residential and commercial applications. | |
| This kind of transformer is a low-frequency power transformer designed for printed circuit board applications. Split bobbin construction enables high isolation primary to secondary, low capacitive coupling to minimize line... | |
| We manufacture low-frequency EI Transformers of all sizes and designs, ranging from EI 28 to EI 162 and wattage from 0.3VA to 5000VA. All the products use high-quality silicon steel... |