Carling Technologies, Inc. Datasheets for Rocker Switches

Rocker switches are actuated by a standard or dual rocker or paddle.
Rocker Switches: Learn more

Page: 1 7 8 9 10 11 12 13 14 15 16 17 18 19 20 28
Product Name Notes
The T-Series Mini Tippette rocker switches are single pole snap-in switches. The predecessor to the Curvette series, the T-Series versatility has allowed it to stand the test of time. Traditional...
The TI-Series Tippette rocker switches are available in single pole (TIL), double pole (TIG), three pole (TIH), and four pole (TII) versions. The Tippette Series is a traditionally styled rocker...
The TLG-Series Mini Tippette rocker switches are single pole snap-in switches with an adjacent indicator light. These AC rated switches are also suitable for low voltage DC applications. They are...
The TTG Series Mini Tippette rocker switches consist of two single pole illuminated or non-illuminated in a common base. Each pole can have the same or different switch function. These...

<< Prev Next >>