SWITCH ROCKER
Rocker Switch,STRAIGHT,DPDT
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | TTGD-TC201-TB-B | 23K0858 |
| Product Name | Switches - Rocker Switches | Rocker Switch,straight,dpdt,on-Off-On,quick Connect Terminal,rocker Rohs Compliant Carling Technologies |
| Rocker Actuator | Concave (Standard V) | Rocker |
| Maintained Contact Switch Function | ON/OFF | |
| Momentary Contact Switch Function | On-Off-On | |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | |
| Terminal Type | Solder Terminals; Solder, Quick Connect - 0.250\" (6.3mm) |