Rocker Switch SPST 10A (AC) 250V Panel Mount, Snap-In
SWITCH ROCKER SPST 10A 250V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | V151B10B-AEB00-000-ND | V151B10B-AEB00-000 |
| Product Name | Rocker Switches | Switches - Rocker Switches |
| Switch Function | Maintained | |
| Maintained Contact Switch Function | ON/OFF | ON/OFF |
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw; SPST |
| Terminal Type | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) |
| Standards / Compliances | CSA Certified; UL Listed | CSA Certified; UL Listed |