Carling Technologies, Inc. Mini Tippette TTG Series

Description
The TTG Series Mini Tippette rocker switches consist of two single pole illuminated or non-illuminated in a common base. Each pole can have the same or different switch function. These AC rated switches are also suitable for low-voltage DC applications. These switches are offered in a range of single throw or double throw momentary and maintained circuits. They come in a variety of rocker styles and colors, lamp voltages, and terminations.
Datasheet
Description
The TTG Series Mini Tippette rocker switches consist of two single pole illuminated or non-illuminated in a common base. Each pole can have the same or different switch function. These AC rated switches are also suitable for low-voltage DC applications. These switches are offered in a range of single throw or double throw momentary and maintained circuits. They come in a variety of rocker styles and colors, lamp voltages, and terminations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Tippette - TTG Series - Carling Technologies, Inc.
Plainville, CT, USA
Mini Tippette
TTG Series
Mini Tippette TTG Series
The TTG Series Mini Tippette rocker switches consist of two single pole illuminated or non-illuminated in a common base. Each pole can have the same or different switch function. These AC rated switches are also suitable for low-voltage DC applications. These switches are offered in a range of single throw or double throw momentary and maintained circuits. They come in a variety of rocker styles and colors, lamp voltages, and terminations.

The TTG Series Mini Tippette rocker switches consist of two single pole illuminated or non-illuminated in a common base. Each pole can have the same or different switch function. These AC rated switches are also suitable for low-voltage DC applications. These switches are offered in a range of single throw or double throw momentary and maintained circuits. They come in a variety of rocker styles and colors, lamp voltages, and terminations.

Supplier's Site Datasheet

Technical Specifications

  Carling Technologies, Inc.
Product Category Rocker Switches
Product Number TTG Series
Product Name Mini Tippette
Rocker Actuator Paddle (optional feature); Dual (optional feature)
Switch Function Maintained
Maintained Contact Switch Function ON/OFF (optional feature); Three Position (Center OFF) (optional feature); Three Position (No Center OFF) (optional feature)
Pole & Throw Specifications Single Pole, Single Throw (optional feature); Single Pole, Double Throw (optional feature)
Terminal Type Wire Leads (optional feature); Solder Terminals (optional feature); Quick Connect / Blade (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 4 Way Decorative Switch, Residential Grade - 1006 - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
A8A Rocker Switch - A8A-222-2 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #250
View Details
3 suppliers
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details