Carling Technologies, Inc. Rocker Switch; Switch Operation Carling Technologies V151S00B-AZB00-000

Description
ROCKER SWITCH; Switch Operation:-; Contact Configuration:-; Illumination:Non Illuminated; Switch Mounting:-; Actuator / Cap Colour:-; Product Range:V Series; Contact Current AC Max:15A; Contact Voltage VAC:250V; Contact Voltage VDC:-RoHS Compliant: Yes
Description
ROCKER SWITCH; Switch Operation:-; Contact Configuration:-; Illumination:Non Illuminated; Switch Mounting:-; Actuator / Cap Colour:-; Product Range:V Series; Contact Current AC Max:15A; Contact Voltage VAC:250V; Contact Voltage VDC:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rocker Switch; Switch Operation Carling Technologies - 91B2184 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch; Switch Operation Carling Technologies
91B2184
Rocker Switch; Switch Operation Carling Technologies 91B2184
ROCKER SWITCH; Switch Operation:-; Contact Configuration:-; Illumination:Non Illuminated; Switch Mounting:-; Actuator / Cap Colour:-; Product Range:V Series; Contact Current AC Max:15A; Contact Voltage VAC:250V; Contact Voltage VDC:-RoHS Compliant: Yes

ROCKER SWITCH; Switch Operation:-; Contact Configuration:-; Illumination:Non Illuminated; Switch Mounting:-; Actuator / Cap Colour:-; Product Range:V Series; Contact Current AC Max:15A; Contact Voltage VAC:250V; Contact Voltage VDC:-RoHS Compliant: Yes

Supplier's Site
Switches - Rocker Switches V151S00B-AZB00-000
SWITCH ROCKER

SWITCH ROCKER

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches
Product Number 91B2184 V151S00B-AZB00-000
Product Name Rocker Switch; Switch Operation Carling Technologies Switches - Rocker Switches
Rocker Actuator Rocker Convex (Reverse V)
Current Rating 15 amps 15 amps
AC Voltage Rating 250 volts 125 volts
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Decorative Switch & Pilot Light - 72330 - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Features Illuminated
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Process Sealed Subminiature Rocker - A15KP-CE - NKK Switches
Specs
Rocker Actuator Concave (Standard V)
Momentary Contact Switch Function On-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
5 suppliers
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details