OMRON Automation and Safety Datasheets for Solid State Relays

Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications.
Solid State Relays: Learn more

Page: 1 2 3 4
Product Name Notes
“Intelligent” SSR with Built-in current transformer which enables Heater Burnout and SSR Shortcircuit Failure Detection. The G3PF quickly detects heater burnout and SSR short-circuit failure, and information is provided to...
Compact SSR for I/O interface with high dielectric strength requirements High-speed models with optimum input ratings for a variety of sensors are available, as well as input and output modules...
High-power, load-control SSRs with high current of 75 or 150 A at 240 or 480 VAC The G3PH high power SSRs are designed to switch heaters like alloyed metal heaters...
Industrial 6 mm ‘slim’ SSR which is G2RV compatible As well as being slim and thus saving panel space, G3RV relays are very strong, have a large contact area and...
Input/Output Color Coded PCB Solid State Relay with LED indicator models PCB mount Input/Output SSR with width < 0.4”. Colors assigned to AC input, DC input, AC output, and DC...

<< Prev Next >>