Aratas America LLC Solid State Relays - G3VM21GRTR G3VM21GRTR

Description
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 774876-G3VM21GRTR Series: * Family Name: G3VM-21GR(TR) Categories: Relays Alternative Parts (Cross-Reference): G3VM-21GR; Introduction Date: April 19, 2001 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 774876-G3VM21GRTR Series: * Family Name: G3VM-21GR(TR) Categories: Relays Alternative Parts (Cross-Reference): G3VM-21GR; Introduction Date: April 19, 2001 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - G3VM21GRTR - 774876-G3VM21GRTR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - G3VM21GRTR
774876-G3VM21GRTR
Solid State Relays - G3VM21GRTR 774876-G3VM21GRTR
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 774876-G3VM21GRTR Series: * Family Name: G3VM-21GR(TR) Categories: Relays Alternative Parts (Cross-Reference): G3VM-21GR; Introduction Date: April 19, 2001 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 774876-G3VM21GRTR
Series: *
Family Name: G3VM-21GR(TR)
Categories: Relays
Alternative Parts (Cross-Reference): G3VM-21GR;
Introduction Date: April 19, 2001
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
Relays - Solid State Relays - G3VM21GRTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
G3VM21GRTR
Relays - Solid State Relays G3VM21GRTR
SSR RELAY SPST-NO 160MA 0-20V

SSR RELAY SPST-NO 160MA 0-20V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays
Product Number 774876-G3VM21GRTR G3VM21GRTR
Product Name Solid State Relays - G3VM21GRTR Relays - Solid State Relays
Mounting PCBoard Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state relay module - Timer relay module - 857-634 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
Solid State Relays - G3VM-4N-S - 774909-G3VM-4N-S - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.15 volts
View Details
3 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Ssr, Pcb Mount, 60Vdc, 9Vdc, 1A; Operating Voltage Min Finder - 35M1274 - Newark, An Avnet Company
Specs
Application Type Latching
Approvals RoHS
View Details