Aratas America LLC Datasheets for Solid State Relays
Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications.
Solid State Relays: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Compact S-VSON(L) Package MOS FET Relays with High Capacity Switching Note: The actual product is marked differently from the image shown here. A compact L2.0 × W1.45 × H1.3 mm... | |
| Compact S-VSON(L) package MOSFET Relays with Low Output Capacitance and Low ON Resistance Note: The actual product is marked differently from the image shown here. A compact L2.0 × W1.45... | |
| Compact WSON package MOS FET Relay Suitable for High-frequency Signal Switches A compact, lightweight 0.8 × 2.0 × 1.45 mm package with a weight of just 0.01 g helps to... | |
| G3VM-81GR1(TR) | |
| G3VM-81GR1 | |
| General-purpose MOS FET Relays in SOP 4-pin packages for a wide range of applications Contact form: 1a (SPST-NO) or 1b (SPST-NC) Load voltage: 60 V | |
| General-purpose MOSFET Relays in SOP 4-pin packages for a wide range of applications Load voltage: 200 V | |
| High-sensitivity MOS FET relays in SOP 4-pin packages contribute to equipment power consumption reduction Contact form: 1a (SPST-NO) Load voltage: 60/350 V High-sensitivity type * Driving current: 2.0 mA (recommended... | |
| MOS FET Relays in DIP 6-pin Packages with SPST-NC Contacts That Achieve Low ON-Resistance and High Switching Capacity of a Mechanical Relay Contact form: 1b Load voltage: 60 V Continuous... | |
| MOS FET Relays in DIP 8-pin packages with multiple contact pairs for a wide range of circuits Contact form: 2b (DPST-NC), 1a1b (SPST-NO/SPST-NC) Load voltage: 350 V | |
| MOS FET Relays in SOP4-pin that featuring the low ON resistance and high switching capacity as a mechanical relay. Load voltage: 40 V or 60 V 40-V Relay: Continuous load... | |
| MOS FET Relays in SSOP packages for high load voltages Load voltage: 60 V, 80 V, or 100 V | |
| New Non-Leaded, High-Current P-SON Package Load voltages 30 V/60 V/100 V/200 V. 30 V relay: Continuous load current of 4.5 A max. 60 V relay: Continuous load current of 3... | |
| USOP Package with High Load voltage Load voltage 60V/75V/80V/100V | |
| Very Small Outline Non-Leaded Package with Voltage Driving Type; VSON(R) MOS FET relay with current limiting internal resistor on the input side Operating input forward voltage: Recommendation 5V (Typical) Load... | |
| Voltage driven type MOSFET relay suitable for high-temperatures of 125°C Ultra-compact S-VSON (L) package Equipped with current limiting internal resistor on the input side Load voltage: 30 V/60 V G3VM-31QV2H:... | |
| VSON Package with High Load voltage Load voltage: 60 V, 80 V, or 100 V G3VM-61UR1: Low C × R = 7 pF·Ω, COFF (standard) = 0.7 pF, R... | |
| World's smallest * class S-VSON(L) package with voltage drive MOS FET relay with current limiting internal resistor on the input side * As of January 2020 Survey by OMRON. Operating... |
| << Prev |