Minco 3-Channel Monitor CT424B

Description
Minco’s CT424 consists of a 3-channel temperature monitor and alarm system that controls three relay outputs based on user-programmable set points to he lp safeguard expensive machinery. Features: The CT424 offers users a completely programmable monitor and alarm with improved measurement range and universal inputs. The microprocessor-based desi gn maintains accuracy over a wide range of temperature s and conducts regular self checks to ensure correct operation. Additionally, one of the relay outputs is specifically designed for control of a cooling fan, and the user-configurable fan exercise option extends t he fan life and reduces bearing lock-up. Other key features include: Universal inputs of 100 and 1000 Ω platinum RTDs and Types E and K thermocouples Configurable through the front-panel interface, MODBUS over USB or the isolated RS-485 PC software included for data logging and configuration User-configurable measurement range to Celsius or Fahrenheit scale Large, dimmable 7-digit LED display allows easy programming and visibility at various distances and lighting conditions Dual password design allows certain users to have full configuration access and others, set points only Non-volatile memory storage of per-channel min/max temperatures for recall in the event of power-loss Electrically isolated 4-20mA output signal allows for connection to PLCs or remote displays UL/cUL recognition (CT424A and CT424B) and CE certification (CT424A)
Datasheet
Description
Minco’s CT424 consists of a 3-channel temperature monitor and alarm system that controls three relay outputs based on user-programmable set points to he lp safeguard expensive machinery. Features: The CT424 offers users a completely programmable monitor and alarm with improved measurement range and universal inputs. The microprocessor-based desi gn maintains accuracy over a wide range of temperature s and conducts regular self checks to ensure correct operation. Additionally, one of the relay outputs is specifically designed for control of a cooling fan, and the user-configurable fan exercise option extends t he fan life and reduces bearing lock-up. Other key features include: Universal inputs of 100 and 1000 Ω platinum RTDs and Types E and K thermocouples Configurable through the front-panel interface, MODBUS over USB or the isolated RS-485 PC software included for data logging and configuration User-configurable measurement range to Celsius or Fahrenheit scale Large, dimmable 7-digit LED display allows easy programming and visibility at various distances and lighting conditions Dual password design allows certain users to have full configuration access and others, set points only Non-volatile memory storage of per-channel min/max temperatures for recall in the event of power-loss Electrically isolated 4-20mA output signal allows for connection to PLCs or remote displays UL/cUL recognition (CT424A and CT424B) and CE certification (CT424A)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Channel Monitor - CT424B - Minco
Minneapolis, MN, United States
3-Channel Monitor
CT424B
3-Channel Monitor CT424B
Minco’s CT424 consists of a 3-channel temperature monitor and alarm system that controls three relay outputs based on user-programmable set points to he lp safeguard expensive machinery. Features: The CT424 offers users a completely programmable monitor and alarm with improved measurement range and universal inputs. The microprocessor-based desi gn maintains accuracy over a wide range of temperature s and conducts regular self checks to ensure correct operation. Additionally, one of the relay outputs is specifically designed for control of a cooling fan, and the user-configurable fan exercise option extends t he fan life and reduces bearing lock-up. Other key features include: Universal inputs of 100 and 1000 Ω platinum RTDs and Types E and K thermocouples Configurable through the front-panel interface, MODBUS over USB or the isolated RS-485 PC software included for data logging and configuration User-configurable measurement range to Celsius or Fahrenheit scale Large, dimmable 7-digit LED display allows easy programming and visibility at various distances and lighting conditions Dual password design allows certain users to have full configuration access and others, set points only Non-volatile memory storage of per-channel min/max temperatures for recall in the event of power-loss Electrically isolated 4-20mA output signal allows for connection to PLCs or remote displays UL/cUL recognition (CT424A and CT424B) and CE certification (CT424A)

Minco’s CT424 consists of a 3-channel temperature monitor and alarm system that controls three relay outputs based on user-programmable set points to he lp safeguard expensive machinery.

Features:

The CT424 offers users a completely programmable monitor and alarm with improved measurement range and universal inputs. The microprocessor-based desi gn maintains accuracy over a wide range of temperature s and conducts regular self checks to ensure correct operation. Additionally, one of the relay outputs is specifically designed for control of a cooling fan, and the user-configurable fan exercise option extends t he fan life and reduces bearing lock-up. Other key features include:

  • Universal inputs of 100 and 1000 Ω platinum RTDs and Types E and K thermocouples
  • Configurable through the front-panel interface, MODBUS over USB or the isolated RS-485
  • PC software included for data logging and configuration
  • User-configurable measurement range to Celsius or Fahrenheit scale
  • Large, dimmable 7-digit LED display allows easy programming and visibility at various distances and lighting conditions
  • Dual password design allows certain users to have full configuration access and others, set points only
  • Non-volatile memory storage of per-channel min/max temperatures for recall in the event of power-loss
  • Electrically isolated 4-20mA output signal allows for connection to PLCs or remote displays
  • UL/cUL recognition (CT424A and CT424B) and CE certification (CT424A)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category Temperature Controllers
Product Number CT424B
Product Name 3-Channel Monitor
Form Factor Chassis
Interface Digital Front Panel
Temperature Thermocouple; RTD / Thermistor
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Control Panels - On Off Control Panels (Nema 4) - WATTCO
Specs
Control Limit
Form Factor Chassis
Temperature Thermocouple; RTD / Thermistor
View Details
Electronic Hygrotherm ETF 012 - 01230.0-00 - STEGO
Specs
Controller Type Humidity
Control Limit
Features Multi-Function
View Details