Minco Multi-Function Prototype Controller CT425A

Description
Minco’s CT425 Temperature Controller provides simple, yet quick customization for most controller applications. The CT425 Temperature Controller features three user - configurable outputs, two programmable inputs, and communication via USB . Overview Minco’s CT425 Temperature Controller is a PID temperature controller capable of reading two independent temperature sensors (RTDs). By utilizing an internal solid state relay, logic voltage output, and internal mechanical relay, the controller is fully configurable. S imply connect the CT425 to a laptop or PC to configure . Features Flexible configuration for: Inputs -Utilize one or two Platinum RTDs -Choose 100 or 1000 ohm RTDs (independently programmable) Outputs -Solid state relay -Logic voltage -Mechanical relay -PID - On/Off (mechanical relay only) -Alarm USB and a user - friendly software package allow for easy setup and use 32 - bit microprocessor executes both PID loops simultaneously at individually configurable rates up t o 25 times/second High current capacity internal switching Electrically isolated switching outputs increase high voltage safety AC powered models perform zero - cross detection to reduce switching noise LED indicators provide a quick confirmation of correct sensors input operation
Description
Minco’s CT425 Temperature Controller provides simple, yet quick customization for most controller applications. The CT425 Temperature Controller features three user - configurable outputs, two programmable inputs, and communication via USB . Overview Minco’s CT425 Temperature Controller is a PID temperature controller capable of reading two independent temperature sensors (RTDs). By utilizing an internal solid state relay, logic voltage output, and internal mechanical relay, the controller is fully configurable. S imply connect the CT425 to a laptop or PC to configure . Features Flexible configuration for: Inputs -Utilize one or two Platinum RTDs -Choose 100 or 1000 ohm RTDs (independently programmable) Outputs -Solid state relay -Logic voltage -Mechanical relay -PID - On/Off (mechanical relay only) -Alarm USB and a user - friendly software package allow for easy setup and use 32 - bit microprocessor executes both PID loops simultaneously at individually configurable rates up t o 25 times/second High current capacity internal switching Electrically isolated switching outputs increase high voltage safety AC powered models perform zero - cross detection to reduce switching noise LED indicators provide a quick confirmation of correct sensors input operation
Datasheet
Datasheet Summary
Powered by GS/AI

The Minco CT425A Temperature Controller is a versatile PID controller designed for applications requiring precise temperature management. It supports one or two Platinum RTDs with selectable resistance values of 100 or 1000 ohms, allowing for flexible sensor configurations. The controller features three configurable outputs, including a solid-state relay, logic voltage output, and a mechanical relay, which can be set for PID control, On/Off operation, or alarm functions. This model operates on 120VAC power and is equipped with a 32-bit microprocessor capable of executing PID loops at configurable rates up to 25 times per second. It includes high current capacity internal switching and electrically isolated outputs for enhanced safety. The CT425A is suitable for a range of applications, including heating and cooling processes, and is particularly useful as a prototyping tool or for small to medium volume production needs. Its modular design facilitates quick customization for various projects.

Datasheet Summary
Powered by GS/AI

The Minco CT425A Temperature Controller is a versatile PID controller designed for applications requiring precise temperature management. It supports one or two Platinum RTDs with selectable resistance values of 100 or 1000 ohms, allowing for flexible sensor configurations. The controller features three configurable outputs, including a solid-state relay, logic voltage output, and a mechanical relay, which can be set for PID control, On/Off operation, or alarm functions. This model operates on 120VAC power and is equipped with a 32-bit microprocessor capable of executing PID loops at configurable rates up to 25 times per second. It includes high current capacity internal switching and electrically isolated outputs for enhanced safety. The CT425A is suitable for a range of applications, including heating and cooling processes, and is particularly useful as a prototyping tool or for small to medium volume production needs. Its modular design facilitates quick customization for various projects.

Suppliers

Company
Product
Description
Supplier Links
Multi-Function Prototype Controller - CT425A - Minco
Minneapolis, MN, United States
Multi-Function Prototype Controller
CT425A
Multi-Function Prototype Controller CT425A
Minco’s CT425 Temperature Controller provides simple, yet quick customization for most controller applications. The CT425 Temperature Controller features three user - configurable outputs, two programmable inputs, and communication via USB . Overview Minco’s CT425 Temperature Controller is a PID temperature controller capable of reading two independent temperature sensors (RTDs). By utilizing an internal solid state relay, logic voltage output, and internal mechanical relay, the controller is fully configurable. S imply connect the CT425 to a laptop or PC to configure . Features Flexible configuration for: Inputs -Utilize one or two Platinum RTDs -Choose 100 or 1000 ohm RTDs (independently programmable) Outputs -Solid state relay -Logic voltage -Mechanical relay -PID - On/Off (mechanical relay only) -Alarm USB and a user - friendly software package allow for easy setup and use 32 - bit microprocessor executes both PID loops simultaneously at individually configurable rates up t o 25 times/second High current capacity internal switching Electrically isolated switching outputs increase high voltage safety AC powered models perform zero - cross detection to reduce switching noise LED indicators provide a quick confirmation of correct sensors input operation

Minco’s CT425 Temperature Controller provides simple, yet quick customization for most controller applications. The CT425 Temperature Controller features three user - configurable outputs, two programmable inputs, and communication via USB . Overview Minco’s CT425 Temperature Controller is a PID temperature controller capable of reading two independent temperature sensors (RTDs). By utilizing an internal solid state relay, logic voltage output, and internal mechanical relay, the controller is fully configurable. S imply connect the CT425 to a laptop or PC to configure .

Features Flexible configuration for:

  • Inputs

-Utilize one or two Platinum RTDs

-Choose 100 or 1000 ohm RTDs (independently programmable)

  • Outputs

-Solid state relay

-Logic voltage

-Mechanical relay

-PID - On/Off (mechanical relay only)

-Alarm

  • USB and a user - friendly software package allow for easy setup and use
  • 32 - bit microprocessor executes both PID loops simultaneously at individually configurable rates up t o 25 times/second
  • High current capacity internal switching
  • Electrically isolated switching outputs increase high voltage safety
  • AC powered models perform zero - cross detection to reduce switching noise
  • LED indicators provide a quick confirmation of correct sensors input operation
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category Temperature Controllers
Product Number CT425A
Product Name Multi-Function Prototype Controller
Control Limit; PID
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Control Panels - Hybrid Control Panel - WATTCO
Specs
Control Limit
Form Factor Chassis
Media Liquid; Gas
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.1-00 - STEGO
Specs
Controller Type Humidity
Control Limit
Features Multi-Function
View Details