Minco 12-Channel Monitor CT224B1B

Description
The CT224 consists of a 12-Channel temperature monitor/over-tempera ture alarm and MincoSoft™ CT224 Software. It is the next generation in temperature monitoring equip ment from Minco designed to meet the needs of electric machinery protection. The 12-channel scanning capability, standard RS485/RS232 interface and Windows - compatible software utility for system configur ation and data logging provide over-temperature and under-temperature protection and critical feedback to safeguard expensive machinery. UL an d cUL recognized to help meet regulatory compliance PC programmable with Wi ndows compatible software makes monitoring easy and efficient, allowing quick reprogram ming and extensive data logging Mix and match sensor inpu t types for freedom to adapt to pre - installed bearing and apparatus sensors Ability to monitor 12 input s allows you to monitor stator sensors from two motors Five outputs, relays or logic offers either internal relay trips or flexibility of external control Logic outputs can be used with external SSRs Prevent costly damage to mo tors, generators, transformers, and other equipment Power loss protection 24 independent trip points (2 per channel) Programmable deadband (hysteresis) Rugged steel enclosure Can be used as a 4 - channel on/off controller Display High, Low, or Any valid zones Self-calibrating
Datasheet
Description
The CT224 consists of a 12-Channel temperature monitor/over-tempera ture alarm and MincoSoft™ CT224 Software. It is the next generation in temperature monitoring equip ment from Minco designed to meet the needs of electric machinery protection. The 12-channel scanning capability, standard RS485/RS232 interface and Windows - compatible software utility for system configur ation and data logging provide over-temperature and under-temperature protection and critical feedback to safeguard expensive machinery. UL an d cUL recognized to help meet regulatory compliance PC programmable with Wi ndows compatible software makes monitoring easy and efficient, allowing quick reprogram ming and extensive data logging Mix and match sensor inpu t types for freedom to adapt to pre - installed bearing and apparatus sensors Ability to monitor 12 input s allows you to monitor stator sensors from two motors Five outputs, relays or logic offers either internal relay trips or flexibility of external control Logic outputs can be used with external SSRs Prevent costly damage to mo tors, generators, transformers, and other equipment Power loss protection 24 independent trip points (2 per channel) Programmable deadband (hysteresis) Rugged steel enclosure Can be used as a 4 - channel on/off controller Display High, Low, or Any valid zones Self-calibrating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12-Channel Monitor - CT224B1B - Minco
Minneapolis, MN, United States
12-Channel Monitor
CT224B1B
12-Channel Monitor CT224B1B
The CT224 consists of a 12-Channel temperature monitor/over-tempera ture alarm and MincoSoft™ CT224 Software. It is the next generation in temperature monitoring equip ment from Minco designed to meet the needs of electric machinery protection. The 12-channel scanning capability, standard RS485/RS232 interface and Windows - compatible software utility for system configur ation and data logging provide over-temperature and under-temperature protection and critical feedback to safeguard expensive machinery. UL an d cUL recognized to help meet regulatory compliance PC programmable with Wi ndows compatible software makes monitoring easy and efficient, allowing quick reprogram ming and extensive data logging Mix and match sensor inpu t types for freedom to adapt to pre - installed bearing and apparatus sensors Ability to monitor 12 input s allows you to monitor stator sensors from two motors Five outputs, relays or logic offers either internal relay trips or flexibility of external control Logic outputs can be used with external SSRs Prevent costly damage to mo tors, generators, transformers, and other equipment Power loss protection 24 independent trip points (2 per channel) Programmable deadband (hysteresis) Rugged steel enclosure Can be used as a 4 - channel on/off controller Display High, Low, or Any valid zones Self-calibrating

The CT224 consists of a 12-Channel temperature monitor/over-temperature alarm and MincoSoft™ CT224 Software. It is the next generation in temperature monitoring equip ment from Minco designed to meet the needs of electric machinery protection. The 12-channel scanning capability, standard RS485/RS232 interface and Windows - compatible software utility for system configur ation and data logging provide over-temperature and under-temperature protection and critical feedback to safeguard expensive machinery.

  • UL an d cUL recognized to help meet regulatory compliance
  • PC programmable with Wi ndows compatible software makes monitoring easy and efficient, allowing quick reprogram ming and extensive data logging
  • Mix and match sensor inpu t types for freedom to adapt to pre - installed bearing and apparatus sensors
  • Ability to monitor 12 input s allows you to monitor stator sensors from two motors
  • Five outputs, relays or logic offers either internal relay trips or flexibility of external control
  • Logic outputs can be used with external SSRs
  • Prevent costly damage to mo tors, generators, transformers, and other equipment
  • Power loss protection
  • 24 independent trip points (2 per channel)
  • Programmable deadband (hysteresis)
  • Rugged steel enclosure
  • Can be used as a 4 - channel on/off controller
  • Display High, Low, or Any valid zones
  • Self-calibrating
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category Temperature Controllers
Product Number CT224B1B
Product Name 12-Channel Monitor
Form Factor Chassis
Interface Digital Front Panel
Temperature Thermocouple; RTD / Thermistor
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm ETF 012 - 01230.0-00 - STEGO
Specs
Controller Type Humidity
Control Limit
Features Multi-Function
View Details
Micro Temperature and Time Controller - MT - Pelonis Technologies, Inc.
Specs
Control Limit
Temperature Heating
Type DC Voltage Inputs
View Details