Minco PCB Mount PID Controller CT435PF

Description
Features Two RTD temperature sensor inputs: Pt100 or Pt1000 . Wide temperature sensing range: -70°C to 650°C. All controller features are configurable through the Modbus over UART interface. Two independent solid state open drain outputs – up to 5A each. Each output individually configurable for any variation of PID, On/Off, or Alarm control. Auto-tune feature estimates PID coefficients for s everal control types. 32-bit microprocessor executes both PID loops simultaneously at individually configurable rates u p to 25 times/second. Addressable Modbus protocol allows for multiple un its connected on one set of UART lines. No additional heat sinking required. Small package designed for PCB mounting. Operates from a 5V supply. Low cost.
Description
Features Two RTD temperature sensor inputs: Pt100 or Pt1000 . Wide temperature sensing range: -70°C to 650°C. All controller features are configurable through the Modbus over UART interface. Two independent solid state open drain outputs – up to 5A each. Each output individually configurable for any variation of PID, On/Off, or Alarm control. Auto-tune feature estimates PID coefficients for s everal control types. 32-bit microprocessor executes both PID loops simultaneously at individually configurable rates u p to 25 times/second. Addressable Modbus protocol allows for multiple un its connected on one set of UART lines. No additional heat sinking required. Small package designed for PCB mounting. Operates from a 5V supply. Low cost.

Suppliers

Company
Product
Description
Supplier Links
PCB Mount PID Controller - CT435PF - Minco
Minneapolis, MN, United States
PCB Mount PID Controller
CT435PF
PCB Mount PID Controller CT435PF
Features Two RTD temperature sensor inputs: Pt100 or Pt1000 . Wide temperature sensing range: -70°C to 650°C. All controller features are configurable through the Modbus over UART interface. Two independent solid state open drain outputs – up to 5A each. Each output individually configurable for any variation of PID, On/Off, or Alarm control. Auto-tune feature estimates PID coefficients for s everal control types. 32-bit microprocessor executes both PID loops simultaneously at individually configurable rates u p to 25 times/second. Addressable Modbus protocol allows for multiple un its connected on one set of UART lines. No additional heat sinking required. Small package designed for PCB mounting. Operates from a 5V supply. Low cost.

Features

  • Two RTD temperature sensor inputs: Pt100 or Pt1000 .
  • Wide temperature sensing range: -70°C to 650°C.
  • All controller features are configurable through the Modbus over UART interface.
  • Two independent solid state open drain outputs – up to 5A each.
  • Each output individually configurable for any variation of PID, On/Off, or Alarm control.
  • Auto-tune feature estimates PID coefficients for s everal control types.
  • 32-bit microprocessor executes both PID loops simultaneously at individually configurable rates u p to 25 times/second.
  • Addressable Modbus protocol allows for multiple un its connected on one set of UART lines.
  • No additional heat sinking required.
  • Small package designed for PCB mounting.
  • Operates from a 5V supply.
  • Low cost.
Supplier's Site

Technical Specifications

  Minco
Product Category Temperature Controllers
Product Number CT435PF
Product Name PCB Mount PID Controller
Control Limit; PID
Form Factor Board
Temperature RTD / Thermistor
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm With External Sensor ETF 012 - 01231.9-01 - STEGO
Specs
Controller Type Humidity
Control Limit
Features Multi-Function
View Details
Temperature Controller - Model TEC-2400 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Control PID; Fuzzy Logic
Form Factor DIN
Interface Digital Front Panel
View Details