Minco Miniature DC Controller CT325PF2C1

Description
The CT325 Miniature DC Temperature Controller is designed for use with Minco Thermofoil™ heaters and RTD or thermistor sensors. It offers inexpensive on /off temperature control of your process or equipment wi th accuracy many times better than bimetal thermostats . Easily read and adjust the set point temperature us ing a voltmeter, then monitor the actual signal tempera ture at the other end. Operating from your 4.75 to 60 vo lt DC power supply, the controller can switch up to 4 amps power to the heater. A bright LED indicates wh en power is applied to the heater. The entire unit is epoxy filled for moisture resist ance, with a through-hole for a mounting bolt. A terminal block provides the power input, sensor input and he ater output connections. Tight control in a small package means that enclosures or panel spaces are not required which allows successful portable device implementation Simple control without complicated programming can reduce set-up time Three-wire RTD connection cancels lead resistance for highly accurate temperature readings Solid state on-off control with adjustable set poin t improves durability compared to electro-mechanical devices Flexible heating control compliments all Minco Thermofoil™ Heaters for convenient off the shelf operation Uses standard 100 Ωor 1000Ω platinum RTD or 50 kΩthermistor sensor input Single DC power source provides power to the controller and heater up to 240 watts
Datasheet
Description
The CT325 Miniature DC Temperature Controller is designed for use with Minco Thermofoil™ heaters and RTD or thermistor sensors. It offers inexpensive on /off temperature control of your process or equipment wi th accuracy many times better than bimetal thermostats . Easily read and adjust the set point temperature us ing a voltmeter, then monitor the actual signal tempera ture at the other end. Operating from your 4.75 to 60 vo lt DC power supply, the controller can switch up to 4 amps power to the heater. A bright LED indicates wh en power is applied to the heater. The entire unit is epoxy filled for moisture resist ance, with a through-hole for a mounting bolt. A terminal block provides the power input, sensor input and he ater output connections. Tight control in a small package means that enclosures or panel spaces are not required which allows successful portable device implementation Simple control without complicated programming can reduce set-up time Three-wire RTD connection cancels lead resistance for highly accurate temperature readings Solid state on-off control with adjustable set poin t improves durability compared to electro-mechanical devices Flexible heating control compliments all Minco Thermofoil™ Heaters for convenient off the shelf operation Uses standard 100 Ωor 1000Ω platinum RTD or 50 kΩthermistor sensor input Single DC power source provides power to the controller and heater up to 240 watts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature DC Controller - CT325PF2C1 - Minco
Minneapolis, MN, United States
Miniature DC Controller
CT325PF2C1
Miniature DC Controller CT325PF2C1
The CT325 Miniature DC Temperature Controller is designed for use with Minco Thermofoil™ heaters and RTD or thermistor sensors. It offers inexpensive on /off temperature control of your process or equipment wi th accuracy many times better than bimetal thermostats . Easily read and adjust the set point temperature us ing a voltmeter, then monitor the actual signal tempera ture at the other end. Operating from your 4.75 to 60 vo lt DC power supply, the controller can switch up to 4 amps power to the heater. A bright LED indicates wh en power is applied to the heater. The entire unit is epoxy filled for moisture resist ance, with a through-hole for a mounting bolt. A terminal block provides the power input, sensor input and he ater output connections. Tight control in a small package means that enclosures or panel spaces are not required which allows successful portable device implementation Simple control without complicated programming can reduce set-up time Three-wire RTD connection cancels lead resistance for highly accurate temperature readings Solid state on-off control with adjustable set poin t improves durability compared to electro-mechanical devices Flexible heating control compliments all Minco Thermofoil™ Heaters for convenient off the shelf operation Uses standard 100 Ωor 1000Ω platinum RTD or 50 kΩthermistor sensor input Single DC power source provides power to the controller and heater up to 240 watts

The CT325 Miniature DC Temperature Controller is designed for use with Minco Thermofoil™ heaters and RTD or thermistor sensors. It offers inexpensive on /off temperature control of your process or equipment wi th accuracy many times better than bimetal thermostats . Easily read and adjust the set point temperature us ing a voltmeter, then monitor the actual signal tempera ture at the other end. Operating from your 4.75 to 60 vo lt DC power supply, the controller can switch up to 4 amps power to the heater. A bright LED indicates wh en power is applied to the heater.

The entire unit is epoxy filled for moisture resist ance, with a through-hole for a mounting bolt. A terminal block provides the power input, sensor input and he ater output connections.

  • Tight control in a small package means that enclosures or panel spaces are not required which allows successful portable device implementation
  • Simple control without complicated programming can reduce set-up time
  • Three-wire RTD connection cancels lead resistance for highly accurate temperature readings
  • Solid state on-off control with adjustable set poin t improves durability compared to electro-mechanical devices
  • Flexible heating control compliments all Minco Thermofoil™
  • Heaters for convenient off the shelf operation
  • Uses standard 100 Ωor 1000Ω platinum RTD or 50 kΩthermistor sensor input
  • Single DC power source provides power to the controller and heater up to 240 watts
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category Temperature Controllers
Product Number CT325PF2C1
Product Name Miniature DC Controller
Control Limit
Unlock Full Specs
to access all available technical data

Similar Products

Environmental Test Chamber Touch Screen Controller - CSZ EZT-570S - Cincinnati Sub-Zero Products
Specs
Controller Type Environmental; Humidity; Laboratory
Control Limit; PID; Fuzzy Logic
Features Datalogger; Is a Chart Recorder
View Details
Electronic Temperature Control -  - EXAIR
Specs
Control Limit
Interface Digital Front Panel
Temperature Cooling
View Details
Spa amd Hot Tub Controls -  - Tecmark Corporation
Tecmark Corporation
Specs
Control Limit
Form Factor Chassis
Interface Switches
View Details
Temperature Controls - 837-A4JX506 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details