Saftty Electronic Technology Co., Limited Datasheets for Thermal Switches and Thermal Protectors
Thermostats and thermal switches are electro-mechanical on/off switches that are activated by temperature changes. They are typically used to control heating and cooling systems.
Thermal Switches and Thermal Protectors: Learn more
| Product Name | Notes |
|---|---|
| Power class: 1,6 A to 10 A Type series: ST01 Features normally closed does not reset automatically with connector cables Mylar-Nomex insulation Main parts 1) Ceramic cover plate 2) stationary... | |
| Power class: 1,6 A to 7,5 A Type series: ST01 Features normally closed resets automatically with connector cables blue epoxy resin insulation Main parts 1) Ceramic cover plate 2) stationary... | |
| Power class: 1,6 A to 7,5 A Type series: ST01 Features normally closed resets automatically with connector cables Mylar-Nomex insulation Main parts 1) Ceramic cover plate 2) stationary silver contact... | |
| Power class: 1,6 A to 7,5 A Type series: ST01 Features normally closed resets automatically with connector cables plastic shell insulation Main parts 1) Ceramic cover plate 2) stationary silver... | |
| Power class: 1,6 A to 7,5 A Type series: ST01 Features normally closed resets automatically with connector cables transparent PET cap insulation Main parts 1) Ceramic cover plate 2) stationary... | |
| Power class: 1,6 A to 7,5 A Type series: ST01 Features normally closed resets automatically with connector cables without insulation Main parts 1) Ceramic cover plate 2) stationary silver contact... | |
| Power class: 1,6 A to 7,5 A Type series: ST01 Features normally closed resets automatically with pin plastic shell insulation Main parts 1) Ceramic cover plate 2) stationary silver contact... | |
| Power class: 1,6 A to 7,5 A Type series: ST01 Features normally closed resets automatically without connector cables without insulation Main parts 1) Ceramic cover plate 2) stationary silver contact... | |
| Power class: 1,6 A to 7,5 A Type series: ST01 Features normally open resets automatically with connector cables blue epoxy resin insulation Main parts 1) Ceramic cover plate 2) stationary... | |
| Power class: 1,6 A to 7,5 A Type series: ST01 Features normally open resets automatically with connector cables Mylar-Nomex insulation Main parts 1) Ceramic cover plate 2) stationary silver contact... | |
| Power class: 1,6 A to 7,5 A Type series: ST01 Features normally open resets automatically with connector cables plastic shell insulation Main parts 1) Ceramic cover plate 2) stationary silver... | |
| Power class: 1,6 A to 7,5 A Type series: ST01 Features normally open resets automatically with connector cables transparent PET cap insulation Main parts 1) Ceramic cover plate 2) stationary... | |
| Power class: 1,6 A to 7,5 A Type series: ST01 Features normally open resets automatically with connector cables without insulation Main parts 1) Ceramic cover plate 2) stationary silver contact... | |
| Power class: 1,6 A to 7,5 A Type series: ST01 Features normally open resets automatically with pin plastic shell insulation Main parts 1) Ceramic cover plate 2) stationary silver contact... | |
| Power class: 1,6 A to 7,5 A Type series: ST01 Features normally open resets automatically without connector cables without insulation Main parts 1) Ceramic cover plate 2) stationary silver contact... | |
| Power class: 1,6 A to 7,5 A Type series: ST11 Features normally closed resets automatically with connector cables Mylar-Nomex insulation Main parts 1) Iron cover plate 2) stationary silver contact... | |
| Power class: 10A Type series: ST07 Features normally closed does not reset automatically with connector cables transparent PET cap insulation Main parts 1) Insulating paper 2) Conductive housing 3) bimetal... | |
| Power class: 10A Type series: ST07 Features normally closed resets automatically with connector cables transparent PET cap insulation Main parts 1) Insulating paper 2) Conductive housing 3) bimetal disc 4)... | |
| Power class: 13,5 A to 35 A Type series: ST06 Features normally closed resets automatically with connector cables Mylar-Nomex insulation Main parts 1) Ceramic cover plate 2) stationary silver contact... | |
| Power class: 18 A to 27.5 A Type series: ST08 Features normally closed resets automatically with pin without insulation ST08 is a protector with double protection function of overcurrent and... | |
| Power class: 25 A Type series: ST10 Features normally closed resets automatically with connector cables transparent PET cap insulation ST10 high-current thermal protector is a high-current protector with overcurrent, overheating... | |
| Power class: 2A Type series: BW-E Features normally closed resets automatically with connector cables blue epoxy resin insulation Main parts 1) Shell 2) Base 3) Bimetal disc 4) Movable contact... | |
| Power class: 2A Type series: BW-E Features normally closed resets automatically with connector cables plastic shell insulation Main parts 1) Shell 2) Base 3) Bimetal disc 4) Movable contact 5)... | |
| Power class: 2A Type series: BW-E Features normally closed resets automatically with connector cables transparent PET cap insulation Main parts 1) Shell 2) Base 3) Bimetal disc 4) Movable contact... | |
| Power class: 2A Type series: BW-E Features normally open resets automatically with connector cables blue epoxy resin insulation Main parts 1) Shell 2) Base 3) Bimetal disc 4) Movable contact... | |
| Power class: 2A Type series: BW-E Features normally open resets automatically with connector cables plastic shell insulation Main parts 1) Shell 2) Base 3) Bimetal disc 4) Movable contact 5)... | |
| Power class: 2A Type series: BW-E Features normally open resets automatically with connector cables transparent PET cap insulation Main parts 1) Shell 2) Base 3) Bimetal disc 4) Movable contact... | |
| Power class: 40 A to 60 A Type series: ST09 Features normally closed with manual reset button with pin without insulation ST09 thermostat is a double-pole, double-throw, resettable or manual... | |
| Power class: 6,3 A to 25 A Type series: ST06 Features normally closed resets automatically with connector cables blue epoxy resin insulation Main parts 1) Ceramic cover plate 2) stationary... | |
| Power class: 6,3 A to 25 A Type series: ST06 Features normally closed resets automatically with connector cables Mylar-Nomex insulation Main parts 1) Ceramic cover plate 2) stationary silver contact... | |
| Power class: 6,3 A to 25 A Type series: ST06 Features normally closed resets automatically with connector cables without insulation Main parts 1) Ceramic cover plate 2) stationary silver contact... | |
| Power class: 6A Type series: BW-B Features normally closed resets automatically with connector cables blue epoxy resin insulation Main parts 1) Shell 2) Iron bracket 3) bimetal disc 4) movable... | |
| Power class: 6A Type series: BW-B Features normally closed resets automatically with connector cables ceramic insulation Main parts 1) Shell 2) Iron bracket 3) bimetal disc 4) movable contact 5)... | |
| Power class: 6A Type series: BW-B Features normally closed resets automatically with connector cables plastic shell insulation Main parts 1) Shell 2) Iron bracket 3) bimetal disc 4) movable contact... | |
| Power class: 6A Type series: BW-B Features normally closed resets automatically with connector cables transparent PET cap insulation Main parts 1) Shell 2) Iron bracket 3) bimetal disc 4) movable... | |
| Power class: 6A Type series: BW-B Features normally open resets automatically with connector cables blue epoxy resin insulation Main parts 1) Shell 2) Iron bracket 3) bimetal disc 4) movable... | |
| Power class: 6A Type series: BW-B Features normally open resets automatically with connector cables plastic shell insulation Main parts 1) Shell 2) Iron bracket 3) bimetal disc 4) movable contact... | |
| Power class: 6A Type series: BW-B Features normally open resets automatically with connector cables transparent PET cap insulation Main parts 1) Shell 2) Iron bracket 3) bimetal disc 4) movable... |