Saftty Electronic Technology Co., Limited ST08 Thermal protector

Description
Power class: 18 A to 27.5 A Type series: ST08 Features normally closed resets automatically with pin without insulation ST08 is a protector with double protection function of overcurrent and overtheating, and its built-in heating wire and bimetal form a series circuit. The overload current when the motor is blocked will make the heating wire heat up rapidly, which will heat the bimetal disc and accelerate the heating speed of it, so that the bimetal disc can reach the rated operating temperature faster and bounce open, cutting off the circuit. The heating wire with different resistance values has different heat generation, resulting in different trip times. By adjusting the resistance of the heating wire, it is possible to control the tripping speed of the protector when the current value is fixed.
Description
Power class: 18 A to 27.5 A Type series: ST08 Features normally closed resets automatically with pin without insulation ST08 is a protector with double protection function of overcurrent and overtheating, and its built-in heating wire and bimetal form a series circuit. The overload current when the motor is blocked will make the heating wire heat up rapidly, which will heat the bimetal disc and accelerate the heating speed of it, so that the bimetal disc can reach the rated operating temperature faster and bounce open, cutting off the circuit. The heating wire with different resistance values has different heat generation, resulting in different trip times. By adjusting the resistance of the heating wire, it is possible to control the tripping speed of the protector when the current value is fixed.

Suppliers

Company
Product
Description
Supplier Links
ST08 Thermal protector -  - Saftty Electronic Technology Co., Limited
Guangzhou, China
ST08 Thermal protector
ST08 Thermal protector
Power class: 18 A to 27.5 A Type series: ST08 Features normally closed resets automatically with pin without insulation ST08 is a protector with double protection function of overcurrent and overtheating, and its built-in heating wire and bimetal form a series circuit. The overload current when the motor is blocked will make the heating wire heat up rapidly, which will heat the bimetal disc and accelerate the heating speed of it, so that the bimetal disc can reach the rated operating temperature faster and bounce open, cutting off the circuit. The heating wire with different resistance values has different heat generation, resulting in different trip times. By adjusting the resistance of the heating wire, it is possible to control the tripping speed of the protector when the current value is fixed.

Power class: 18 A to 27.5 A
Type series: ST08

Features

  • normally closed
  • resets automatically
  • with pin
  • without insulation

ST08 is a protector with double protection function of overcurrent and overtheating, and its built-in heating wire and bimetal form a series circuit. The overload current when the motor is blocked will make the heating wire heat up rapidly, which will heat the bimetal disc and accelerate the heating speed of it, so that the bimetal disc can reach the rated operating temperature faster and bounce open, cutting off the circuit. The heating wire with different resistance values has different heat generation, resulting in different trip times. By adjusting the resistance of the heating wire, it is possible to control the tripping speed of the protector when the current value is fixed.

Supplier's Site

Technical Specifications

  Saftty Electronic Technology Co., Limited
Product Category Thermal Switches and Thermal Protectors
Product Name ST08 Thermal protector
Switch Type Normally Closed, NC
Unlock Full Specs
to access all available technical data

Similar Products

132T NEMA 4 & 13 Industrial Temperature Switches -  - Neo-Dyn
Specs
High Temperature Set Point -40 to 180 F (-40 to 82 C)
View Details
Switch Module/Relay DCM 010 - 01010.0-20 - STEGO
Specs
Switch Type Normally Open, NO
Set Point/ Switch Point Multiple Set Points
Maximum Current 11 amps
View Details
Snap-Action Thermal Protector - VA - Portage Electric Products, Inc.
Portage Electric Products, Inc.
Specs
Switch Type Normally Closed, NC; Open on Temperature Rise
Set Point/ Switch Point Fixed Set Point / Switch Point
Mounting/Configuration Factory installed lead wires or terminals
View Details