Saftty Electronic Technology Co., Limited ST07 Thermal protector

Description
Power class: 10A Type series: ST07 Features normally closed resets automatically with connector cables transparent PET cap insulation Main parts 1) Insulating paper 2) Conductive housing 3) bimetal disc 4) movable contact 5) stationary silver contact 6) base 7) iron nails Construction The stationary silver contact is welded on the base, the movable contact is welded to one end of the bimetal disc, the other end is welded to the housing by iron nails. The movable contact is in close contact with the stationary silver contact under the pre-pressure of the bimetal disc, the base and the housing are isolated by insulating paper. The current first passes through the movable contacts connected to the housing and bimetal disc, and then through the stationary silver contacts on the base to form a loop. Function When the circuit works normally, the contact is in a closed state. When the rated operating temperature is reached, the bimetal disc is deformed by heat and snap rapidly, cut off the circuit. After that, the device begins to cool down. When it reaches the defined reset temperature, the bimetal disc and the spring disc snaps back into its start position, the contacts will close again, and the device starts working again.
Datasheet
Description
Power class: 10A Type series: ST07 Features normally closed resets automatically with connector cables transparent PET cap insulation Main parts 1) Insulating paper 2) Conductive housing 3) bimetal disc 4) movable contact 5) stationary silver contact 6) base 7) iron nails Construction The stationary silver contact is welded on the base, the movable contact is welded to one end of the bimetal disc, the other end is welded to the housing by iron nails. The movable contact is in close contact with the stationary silver contact under the pre-pressure of the bimetal disc, the base and the housing are isolated by insulating paper. The current first passes through the movable contacts connected to the housing and bimetal disc, and then through the stationary silver contacts on the base to form a loop. Function When the circuit works normally, the contact is in a closed state. When the rated operating temperature is reached, the bimetal disc is deformed by heat and snap rapidly, cut off the circuit. After that, the device begins to cool down. When it reaches the defined reset temperature, the bimetal disc and the spring disc snaps back into its start position, the contacts will close again, and the device starts working again.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ST07 Thermal protector -  - Saftty Electronic Technology Co., Limited
Guangzhou, China
ST07 Thermal protector
ST07 Thermal protector
Power class: 10A Type series: ST07 Features normally closed resets automatically with connector cables transparent PET cap insulation Main parts 1) Insulating paper 2) Conductive housing 3) bimetal disc 4) movable contact 5) stationary silver contact 6) base 7) iron nails Construction The stationary silver contact is welded on the base, the movable contact is welded to one end of the bimetal disc, the other end is welded to the housing by iron nails. The movable contact is in close contact with the stationary silver contact under the pre-pressure of the bimetal disc, the base and the housing are isolated by insulating paper. The current first passes through the movable contacts connected to the housing and bimetal disc, and then through the stationary silver contacts on the base to form a loop. Function When the circuit works normally, the contact is in a closed state. When the rated operating temperature is reached, the bimetal disc is deformed by heat and snap rapidly, cut off the circuit. After that, the device begins to cool down. When it reaches the defined reset temperature, the bimetal disc and the spring disc snaps back into its start position, the contacts will close again, and the device starts working again.

Power class: 10A
Type series: ST07

Features

  • normally closed
  • resets automatically
  • with connector cables
  • transparent PET cap insulation

Main parts

1) Insulating paper 2) Conductive housing 3) bimetal disc

4) movable contact 5) stationary silver contact 6) base 7) iron nails

Construction

The stationary silver contact is welded on the base, the movable contact is welded to one end of the bimetal disc, the other end is welded to the housing by iron nails. The movable contact is in close contact with the stationary silver contact under the pre-pressure of the bimetal disc, the base and the housing are isolated by insulating paper. The current first passes through the movable contacts connected to the housing and bimetal disc, and then through the stationary silver contacts on the base to form a loop.

Function

When the circuit works normally, the contact is in a closed state. When the rated operating temperature is reached, the bimetal disc is deformed by heat and snap rapidly, cut off the circuit. After that, the device begins to cool down. When it reaches the defined reset temperature, the bimetal disc and the spring disc snaps back into its start position, the contacts will close again, and the device starts working again.

Supplier's Site Datasheet

Technical Specifications

  Saftty Electronic Technology Co., Limited
Product Category Thermal Switches and Thermal Protectors
Product Name ST07 Thermal protector
Switch Type Normally Closed, NC
Features Automatic Reset
High Temperature Set Point 158 to 356 F (70 to 180 C)
Maximum Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - 400 Series - United Electric Controls Company
United Electric Controls Company
Specs
Switch Type Gas-Actuated / Vapor-Tension (Bulb & Capillary)
Features Direct Immersion
High Temperature Set Point 0 to 425 F (-18 to 218 C)
View Details
(120 VAC) Bulb & Capillary Type Single-Pole Thermostat - PCT-1000 Series - Tempco Electric Heater Corporation
Specs
High Temperature Set Point 60 to 550 F (16 to 288 C)
Maximum AC Voltage 120 to 240 volts
View Details
KTE-d - kte-d - BARTEC
Specs
High Temperature Set Point -76 to 356 F (-60 to 180 C)
Repeatability / Tolerance 18 to 32.4 +/-F (10 to 18 +/-C)
Maximum AC Voltage 250 volts
View Details