Saftty Electronic Technology Co., Limited ST10 Thermal protector

Description
Power class: 25 A Type series: ST10 Features normally closed resets automatically with connector cables transparent PET cap insulation ST10 high-current thermal protector is a high-current protector with overcurrent, overheating double protection function, built-in heating plate and bimetal disc to form a series circuit. The overload current when the motor is blocked will make the heating wire heat up rapidly, which will heat the bimetal disc and accelerate the heating speed of it, so that the bimetal disc can reach the rated operating temperature faster and bounce open, cutting off the circuit.
Description
Power class: 25 A Type series: ST10 Features normally closed resets automatically with connector cables transparent PET cap insulation ST10 high-current thermal protector is a high-current protector with overcurrent, overheating double protection function, built-in heating plate and bimetal disc to form a series circuit. The overload current when the motor is blocked will make the heating wire heat up rapidly, which will heat the bimetal disc and accelerate the heating speed of it, so that the bimetal disc can reach the rated operating temperature faster and bounce open, cutting off the circuit.

Suppliers

Company
Product
Description
Supplier Links
ST10 Thermal protector -  - Saftty Electronic Technology Co., Limited
Guangzhou, China
ST10 Thermal protector
ST10 Thermal protector
Power class: 25 A Type series: ST10 Features normally closed resets automatically with connector cables transparent PET cap insulation ST10 high-current thermal protector is a high-current protector with overcurrent, overheating double protection function, built-in heating plate and bimetal disc to form a series circuit. The overload current when the motor is blocked will make the heating wire heat up rapidly, which will heat the bimetal disc and accelerate the heating speed of it, so that the bimetal disc can reach the rated operating temperature faster and bounce open, cutting off the circuit.

Power class: 25 A
Type series: ST10

Features

  • normally closed
  • resets automatically
  • with connector cables
  • transparent PET cap insulation

ST10 high-current thermal protector is a high-current protector with overcurrent, overheating double protection function, built-in heating plate and bimetal disc to form a series circuit. The overload current when the motor is blocked will make the heating wire heat up rapidly, which will heat the bimetal disc and accelerate the heating speed of it, so that the bimetal disc can reach the rated operating temperature faster and bounce open, cutting off the circuit.

Supplier's Site

Technical Specifications

  Saftty Electronic Technology Co., Limited
Product Category Thermal Switches and Thermal Protectors
Product Name ST10 Thermal protector
Switch Type Normally Closed, NC
Features Automatic Reset
High Temperature Set Point 176 to 338 F (80 to 170 C)
Maximum Current 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

132T NEMA 4X, 7, 9 & 13 Hazardous Hydraulic Temperature Switches -  - Neo-Dyn
Specs
High Temperature Set Point -40 to 180 F (-40 to 82 C)
View Details
Tamperproof Thermostat FTO 011 / FTS 011 - 01160.0-01 - STEGO
Specs
Switch Type Normally Open, NO; Normally Closed, NC
Set Point/ Switch Point Multiple Set Points
Mounting/Configuration Surface Mount
View Details
Creep-Action Thermostat/Thermal Protector - -K - Portage Electric Products, Inc.
Specs
Switch Type Normally Closed, NC; Open on Temperature Rise
Set Point/ Switch Point Fixed Set Point / Switch Point
Mounting/Configuration Welded Lead Wire Connections
View Details