Saftty Electronic Technology Co., Limited BW-BCM Thermal protector

Description
Power class: 6A Type series: BW-B Features normally closed resets automatically with connector cables transparent PET cap insulation Main parts 1) Shell 2) Iron bracket 3) bimetal disc 4) movable contact 5) Base 6) stationary silver contact Construction The movable contact are welded to the bimetal sheet and then welded to the iron bracket. The stationary silver contact and base are molded into a whole, and then the base is riveted with the iron bracket. The current first passes through the movable contact on the bimetal disc from the iron bracket, and then passes through the stationary silver contact to form a loop. Function Under normal conditions, the moving contact is in close contact with the stationary silver contact under the pre-pressure of the bimetal disc; When the rated operating temperature is reached, the bimetal disc is deformed by heat and snap rapidly, cut off the circuit. After that, the device begins to cool down. When it reaches the de-fined reset temperature, the bimetal disc and the spring disc snaps back into its start position, the contacts will close again, and the device starts working again.
Datasheet
Description
Power class: 6A Type series: BW-B Features normally closed resets automatically with connector cables transparent PET cap insulation Main parts 1) Shell 2) Iron bracket 3) bimetal disc 4) movable contact 5) Base 6) stationary silver contact Construction The movable contact are welded to the bimetal sheet and then welded to the iron bracket. The stationary silver contact and base are molded into a whole, and then the base is riveted with the iron bracket. The current first passes through the movable contact on the bimetal disc from the iron bracket, and then passes through the stationary silver contact to form a loop. Function Under normal conditions, the moving contact is in close contact with the stationary silver contact under the pre-pressure of the bimetal disc; When the rated operating temperature is reached, the bimetal disc is deformed by heat and snap rapidly, cut off the circuit. After that, the device begins to cool down. When it reaches the de-fined reset temperature, the bimetal disc and the spring disc snaps back into its start position, the contacts will close again, and the device starts working again.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BW-BCM Thermal protector -  - Saftty Electronic Technology Co., Limited
Guangzhou, China
BW-BCM Thermal protector
BW-BCM Thermal protector
Power class: 6A Type series: BW-B Features normally closed resets automatically with connector cables transparent PET cap insulation Main parts 1) Shell 2) Iron bracket 3) bimetal disc 4) movable contact 5) Base 6) stationary silver contact Construction The movable contact are welded to the bimetal sheet and then welded to the iron bracket. The stationary silver contact and base are molded into a whole, and then the base is riveted with the iron bracket. The current first passes through the movable contact on the bimetal disc from the iron bracket, and then passes through the stationary silver contact to form a loop. Function Under normal conditions, the moving contact is in close contact with the stationary silver contact under the pre-pressure of the bimetal disc; When the rated operating temperature is reached, the bimetal disc is deformed by heat and snap rapidly, cut off the circuit. After that, the device begins to cool down. When it reaches the de-fined reset temperature, the bimetal disc and the spring disc snaps back into its start position, the contacts will close again, and the device starts working again.

Power class: 6A
Type series: BW-B

Features

  • normally closed
  • resets automatically
  • with connector cables
  • transparent PET cap insulation

Main parts

1) Shell 2) Iron bracket 3) bimetal disc

4) movable contact 5) Base 6) stationary silver contact

Construction

The movable contact are welded to the bimetal sheet and then welded to the iron bracket. The stationary silver contact and base are molded into a whole, and then the base is riveted with the iron bracket. The current first passes through the movable contact on the bimetal disc from the iron bracket, and then passes through the stationary silver contact to form a loop.

Function

Under normal conditions, the moving contact is in close contact with the stationary silver contact under the pre-pressure of the bimetal disc; When the rated operating temperature is reached, the bimetal disc is deformed by heat and snap rapidly, cut off the circuit. After that, the device begins to cool down. When it reaches the de-fined reset temperature, the bimetal disc and the spring disc snaps back into its start position, the contacts will close again, and the device starts working again.

Supplier's Site Datasheet

Technical Specifications

  Saftty Electronic Technology Co., Limited
Product Category Thermal Switches and Thermal Protectors
Product Name BW-BCM Thermal protector
Switch Type Normally Closed, NC
Features Automatic Reset
High Temperature Set Point 95 to 320 F (35 to 160 C)
Maximum Current 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrostat DCF 010 - 01012.0-22 - STEGO
Specs
Switch Type Normally Open, NO; Normally Closed, NC
Set Point/ Switch Point Multiple Set Points
Mounting/Configuration Surface Mount
View Details
Snap Action Single Operation Thermal Protectors - H-3 - Portage Electric Products, Inc.
Specs
Switch Type Normally Closed, NC; Open on Temperature Rise
Set Point/ Switch Point Fixed Set Point / Switch Point
Mounting/Configuration Factory installed lead wires or terminals
View Details