The ST01 B U8 Thermal Protector from Saftty Electronic Technology Co., Limited is designed for thermal overheat protection in various applications, including electric motors, pumps, transformers, coils, electronics, and sensors. It features a miniature size, low thermal effect from current, accurate temperature response, and high pressure resistance. The operating temperature range is from 60°C to 250°C, with specific models available for different temperature thresholds. The device operates on a normally open principle and resets automatically once the ambient temperature falls below a defined reset temperature. It is constructed with a combination of a bimetal disc, stationary and movable contacts, and a spring disc, ensuring reliable operation. The product is compliant with certifications such as ISO9001, RoHS, and REACH, making it suitable for various industrial applications.
Power class: 1,6 A to 7,5 A
Type series: ST01
Features
Main parts
1) Ceramic cover plate 2) stationary silver contact 3) spring disc 4) movable contact 5) Conductive housing 6) bimetal disc
Construction
Stationary silver contact are riveted with ceramic cover plate. The movable contact are welded to the spring disc, which is in the shape of a cross, and the four feet are connected to the bottom of the housing. The inner hole of the bimetal disc is placed on the spring disc through the movable contact. The current pass through the stationary silver contact to the movable contact, and then connects the conductive housing through spring discs to form a loop.
Function
When the circuit is normal, the movable contact is in close contact with the stationary silver contact under the pre-pressure of the spring disc. When the rated operating temperature is reached, the bimetal disc is deformed by heat, snaps into its inverted position and pushes the spring disc downwards. The contact is abruptly opened and the temperature rise of the device to be protected is disrupted.
After the circuit is disconnected, the ambient temperature begins to fall. When it reaches the defined reset temperature, the bimetal disc and the spring disc snaps back into its start position, the movable contact and the stationary silver contact will close again, and the circuit returns to the conduction state.
| Saftty Electronic Technology Co., Limited | |
|---|---|
| Product Category | Thermal Switches and Thermal Protectors |
| Product Name | ST01 B U8 Thermal protector |
| Switch Type | Normally Open, NO; Open on Temperature Rise |
| Features | Automatic Reset |
| High Temperature Set Point | 140 to 356 F (60 to 180 C) |
| Maximum Current | 1.6 to 7.5 amps |