Saftty Electronic Technology Co., Limited BW-ECP Thermal protector

Description
Power class: 2A Type series: BW-E Features normally closed resets automatically with connector cables plastic shell insulation Main parts 1) Shell 2) Base 3) Bimetal disc 4) Movable contact 5) Temperature calibration plate 6) Static contacts Construction The movable contact are welded to the bimetal sheet and then wel-ded to the iron bracket. The stationary silver contact and base are molded into a whole, after the current passes through the temper-ature calibration plate and the bimetal disc, it forms a loop from the moving contact to the static contact. Function Under normal conditions, the moving contact is in close contact with the stationary silver contact under the pre-pressure of the bimetal disc; When the rated operating temperature is reached, the bimetal disc is deformed by heat and snap rapidly, cut off the circuit. After that, the device begins to cool down. When it reaches the defined reset temperature, the bimetal disc and the spring disc snaps back into its start position, the contacts will close again, and the device starts working again.
Datasheet
Description
Power class: 2A Type series: BW-E Features normally closed resets automatically with connector cables plastic shell insulation Main parts 1) Shell 2) Base 3) Bimetal disc 4) Movable contact 5) Temperature calibration plate 6) Static contacts Construction The movable contact are welded to the bimetal sheet and then wel-ded to the iron bracket. The stationary silver contact and base are molded into a whole, after the current passes through the temper-ature calibration plate and the bimetal disc, it forms a loop from the moving contact to the static contact. Function Under normal conditions, the moving contact is in close contact with the stationary silver contact under the pre-pressure of the bimetal disc; When the rated operating temperature is reached, the bimetal disc is deformed by heat and snap rapidly, cut off the circuit. After that, the device begins to cool down. When it reaches the defined reset temperature, the bimetal disc and the spring disc snaps back into its start position, the contacts will close again, and the device starts working again.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BW-ECP Thermal protector -  - Saftty Electronic Technology Co., Limited
Guangzhou, China
BW-ECP Thermal protector
BW-ECP Thermal protector
Power class: 2A Type series: BW-E Features normally closed resets automatically with connector cables plastic shell insulation Main parts 1) Shell 2) Base 3) Bimetal disc 4) Movable contact 5) Temperature calibration plate 6) Static contacts Construction The movable contact are welded to the bimetal sheet and then wel-ded to the iron bracket. The stationary silver contact and base are molded into a whole, after the current passes through the temper-ature calibration plate and the bimetal disc, it forms a loop from the moving contact to the static contact. Function Under normal conditions, the moving contact is in close contact with the stationary silver contact under the pre-pressure of the bimetal disc; When the rated operating temperature is reached, the bimetal disc is deformed by heat and snap rapidly, cut off the circuit. After that, the device begins to cool down. When it reaches the defined reset temperature, the bimetal disc and the spring disc snaps back into its start position, the contacts will close again, and the device starts working again.

Power class: 2A
Type series: BW-E

Features

  • normally closed
  • resets automatically
  • with connector cables
  • plastic shell insulation

Main parts

1) Shell 2) Base 3) Bimetal disc 4) Movable contact

5) Temperature calibration plate 6) Static contacts

Construction

The movable contact are welded to the bimetal sheet and then wel-ded to the iron bracket. The stationary silver contact and base are molded into a whole, after the current passes through the temper-ature calibration plate and the bimetal disc, it forms a loop from the moving contact to the static contact.

Function

Under normal conditions, the moving contact is in close contact with the stationary silver contact under the pre-pressure of the bimetal disc; When the rated operating temperature is reached, the bimetal disc is deformed by heat and snap rapidly, cut off the circuit. After that, the device begins to cool down. When it reaches the defined reset temperature, the bimetal disc and the spring disc snaps back into its start position, the contacts will close again, and the device starts working again.

Supplier's Site Datasheet

Technical Specifications

  Saftty Electronic Technology Co., Limited
Product Category Thermal Switches and Thermal Protectors
Product Name BW-ECP Thermal protector
Switch Type Normally Closed, NC
Features Automatic Reset
High Temperature Set Point 95 to 320 F (35 to 160 C)
Maximum Current 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

100T NEMA 4 & 13 Temperature Switches -  - Neo-Dyn
Specs
High Temperature Set Point -40 to 180 F (-40 to 82 C)
View Details
Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Switch Type Other
Set Point/ Switch Point Field Adjustable Set Point / Switch Point
Hysteresis/ Differential 1 DegF (0.5556 DegC)
View Details
Snap-Action Thermal Control - FC-P2D - Portage Electric Products, Inc.
Portage Electric Products, Inc.
Specs
Switch Type Bi-Metal
Set Point/ Switch Point Fixed Set Point / Switch Point
Mounting/Configuration Insulated Lead Wires
View Details