Saftty Electronic Technology Co., Limited BW-BOM Epoxy resin Thermal protector

Description
Power class: 6A Type series: BW-B Features normally open resets automatically with connector cables blue epoxy resin insulation Main parts 1) Shell 2) Iron bracket 3) bimetal disc 4) movable contact 5) Base 6) stationary silver contact Construction The movable contact are welded to the bimetal sheet and then welded to the iron bracket. The stationary silver contact and base are molded into a whole, and then the base is riveted with the iron bracket. The current first passes through the movable contact on the bimetal disc from the iron bracket, and then passes through the stationary silver contact to form a loop. Function Under normal conditions, the moving contact is in close contact with the stationary silver contact under the pre-pressure of the bimetal disc; When the rated operating temperature is reached, the bimetal disc is deformed by heat and snap rapidly, cut off the circuit. After that, the device begins to cool down. When it reaches the de-fined reset temperature, the bimetal disc and the spring disc snaps back into its start position, the contacts will close again, and the device starts working again.
Datasheet
Description
Power class: 6A Type series: BW-B Features normally open resets automatically with connector cables blue epoxy resin insulation Main parts 1) Shell 2) Iron bracket 3) bimetal disc 4) movable contact 5) Base 6) stationary silver contact Construction The movable contact are welded to the bimetal sheet and then welded to the iron bracket. The stationary silver contact and base are molded into a whole, and then the base is riveted with the iron bracket. The current first passes through the movable contact on the bimetal disc from the iron bracket, and then passes through the stationary silver contact to form a loop. Function Under normal conditions, the moving contact is in close contact with the stationary silver contact under the pre-pressure of the bimetal disc; When the rated operating temperature is reached, the bimetal disc is deformed by heat and snap rapidly, cut off the circuit. After that, the device begins to cool down. When it reaches the de-fined reset temperature, the bimetal disc and the spring disc snaps back into its start position, the contacts will close again, and the device starts working again.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BW-BOM Epoxy resin Thermal protector -  - Saftty Electronic Technology Co., Limited
Guangzhou, China
BW-BOM Epoxy resin Thermal protector
BW-BOM Epoxy resin Thermal protector
Power class: 6A Type series: BW-B Features normally open resets automatically with connector cables blue epoxy resin insulation Main parts 1) Shell 2) Iron bracket 3) bimetal disc 4) movable contact 5) Base 6) stationary silver contact Construction The movable contact are welded to the bimetal sheet and then welded to the iron bracket. The stationary silver contact and base are molded into a whole, and then the base is riveted with the iron bracket. The current first passes through the movable contact on the bimetal disc from the iron bracket, and then passes through the stationary silver contact to form a loop. Function Under normal conditions, the moving contact is in close contact with the stationary silver contact under the pre-pressure of the bimetal disc; When the rated operating temperature is reached, the bimetal disc is deformed by heat and snap rapidly, cut off the circuit. After that, the device begins to cool down. When it reaches the de-fined reset temperature, the bimetal disc and the spring disc snaps back into its start position, the contacts will close again, and the device starts working again.

Power class: 6A
Type series: BW-B

Features

  • normally open
  • resets automatically
  • with connector cables
  • blue epoxy resin insulation

Main parts

1) Shell 2) Iron bracket 3) bimetal disc

4) movable contact 5) Base 6) stationary silver contact

Construction

The movable contact are welded to the bimetal sheet and then welded to the iron bracket. The stationary silver contact and base are molded into a whole, and then the base is riveted with the iron bracket. The current first passes through the movable contact on the bimetal disc from the iron bracket, and then passes through the stationary silver contact to form a loop.

Function

Under normal conditions, the moving contact is in close contact with the stationary silver contact under the pre-pressure of the bimetal disc; When the rated operating temperature is reached, the bimetal disc is deformed by heat and snap rapidly, cut off the circuit. After that, the device begins to cool down. When it reaches the de-fined reset temperature, the bimetal disc and the spring disc snaps back into its start position, the contacts will close again, and the device starts working again.

Supplier's Site Datasheet

Technical Specifications

  Saftty Electronic Technology Co., Limited
Product Category Thermal Switches and Thermal Protectors
Product Name BW-BOM Epoxy resin Thermal protector
Switch Type Normally Open, NO
Features Automatic Reset
High Temperature Set Point 95 to 320 F (35 to 160 C)
Maximum Current 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Explosion-Proof Pressure Switch - 120 Series - United Electric Controls Company
United Electric Controls Company
Specs
Switch Type Gas-Actuated / Vapor-Tension (Bulb & Capillary)
Features Direct Immersion; Explosion Proof
Poles Single Pole, SP (optional feature); Double Pole, DP (optional feature)
View Details
Differential Expansion Cartridge Type Thermostats -  - Tempco Electric Heater Corporation
Specs
High Temperature Set Point 600 F (316 C)
View Details
KTE-d - kte-d - BARTEC
Specs
High Temperature Set Point -76 to 356 F (-60 to 180 C)
Repeatability / Tolerance 18 to 32.4 +/-F (10 to 18 +/-C)
Maximum AC Voltage 250 volts
View Details
100TC NEMA 4 & 13 Temperature Switch/Internal Adjustment -  - Neo-Dyn
Specs
High Temperature Set Point -40 to 180 F (-40 to 82 C)
View Details