Saftty Electronic Technology Co., Limited ST11 Thermal protector

Description
Power class: 1,6 A to 7,5 A Type series: ST11 Features normally closed resets automatically with connector cables Mylar-Nomex insulation Main parts 1) Iron cover plate 2) stationary silver contact 3) spring disc 4) movable contact 5) housing 6) bimetal disc 7) Insulating paper Construction Stationary silver contact are riveted with iron cover plate.; The bimetal disc and spring disc are combined by steps on the movable contact. The current passes through the stationary silver contact to the movable contact, and then connects the housing through the spring disc to form a loop. Function When the circuit is normal, the movable contact is in close contact with the stationary silver contact under the pre-pressure of the spring disc. When the rated operating temperature is reached, the bimetal disc is deformed by heat, snaps into its inverted position and pushes the spring disc downwards. The contact is abruptly opened and the temperature rise of the device to be protected is disrupted. After the circuit is disconnected, the ambient temperature begins to fall. When it reaches the defined reset temperature, the bimetal disc and the spring disc snaps back into its start position, the contacts will close again, and the circuit returns to the conduction state.
Datasheet
Description
Power class: 1,6 A to 7,5 A Type series: ST11 Features normally closed resets automatically with connector cables Mylar-Nomex insulation Main parts 1) Iron cover plate 2) stationary silver contact 3) spring disc 4) movable contact 5) housing 6) bimetal disc 7) Insulating paper Construction Stationary silver contact are riveted with iron cover plate.; The bimetal disc and spring disc are combined by steps on the movable contact. The current passes through the stationary silver contact to the movable contact, and then connects the housing through the spring disc to form a loop. Function When the circuit is normal, the movable contact is in close contact with the stationary silver contact under the pre-pressure of the spring disc. When the rated operating temperature is reached, the bimetal disc is deformed by heat, snaps into its inverted position and pushes the spring disc downwards. The contact is abruptly opened and the temperature rise of the device to be protected is disrupted. After the circuit is disconnected, the ambient temperature begins to fall. When it reaches the defined reset temperature, the bimetal disc and the spring disc snaps back into its start position, the contacts will close again, and the circuit returns to the conduction state.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ST11 Thermal protector -  - Saftty Electronic Technology Co., Limited
Guangzhou, China
ST11 Thermal protector
ST11 Thermal protector
Power class: 1,6 A to 7,5 A Type series: ST11 Features normally closed resets automatically with connector cables Mylar-Nomex insulation Main parts 1) Iron cover plate 2) stationary silver contact 3) spring disc 4) movable contact 5) housing 6) bimetal disc 7) Insulating paper Construction Stationary silver contact are riveted with iron cover plate.; The bimetal disc and spring disc are combined by steps on the movable contact. The current passes through the stationary silver contact to the movable contact, and then connects the housing through the spring disc to form a loop. Function When the circuit is normal, the movable contact is in close contact with the stationary silver contact under the pre-pressure of the spring disc. When the rated operating temperature is reached, the bimetal disc is deformed by heat, snaps into its inverted position and pushes the spring disc downwards. The contact is abruptly opened and the temperature rise of the device to be protected is disrupted. After the circuit is disconnected, the ambient temperature begins to fall. When it reaches the defined reset temperature, the bimetal disc and the spring disc snaps back into its start position, the contacts will close again, and the circuit returns to the conduction state.

Power class: 1,6 A to 7,5 A
Type series: ST11

Features

  • normally closed
  • resets automatically
  • with connector cables
  • Mylar-Nomex insulation

Main parts

1) Iron cover plate 2) stationary silver contact 3) spring disc

4) movable contact 5) housing 6) bimetal disc 7) Insulating paper

Construction

Stationary silver contact are riveted with iron cover plate.; The bimetal disc and spring disc are combined by steps on the movable contact. The current passes through the stationary silver contact to the movable contact, and then connects the housing through the spring disc to form a loop.

Function

When the circuit is normal, the movable contact is in close contact with the stationary silver contact under the pre-pressure of the spring disc. When the rated operating temperature is reached, the bimetal disc is deformed by heat, snaps into its inverted position and pushes the spring disc downwards. The contact is abruptly opened and the temperature rise of the device to be protected is disrupted.

After the circuit is disconnected, the ambient temperature begins to fall. When it reaches the defined reset temperature, the bimetal disc and the spring disc snaps back into its start position, the contacts will close again, and the circuit returns to the conduction state.

Supplier's Site Datasheet

Technical Specifications

  Saftty Electronic Technology Co., Limited
Product Category Thermal Switches and Thermal Protectors
Product Name ST11 Thermal protector
Switch Type Normally Closed, NC; Open on Temperature Rise
Features Automatic Reset
High Temperature Set Point 140 to 482 F (60 to 250 C)
Maximum Current 1.6 to 7.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

132T NEMA 4 & 13 Industrial Temperature Switches -  - Neo-Dyn
Specs
High Temperature Set Point -40 to 180 F (-40 to 82 C)
View Details
Tamperproof Thermostat FTO 011 / FTS 011 - 01160.0-01 - STEGO
Specs
Switch Type Normally Open, NO; Normally Closed, NC
Set Point/ Switch Point Multiple Set Points
Mounting/Configuration Surface Mount
View Details
1/2
Portage Electric Products, Inc.
Specs
Switch Type Normally Open, NO; Open on Temperature Rise
Set Point/ Switch Point Fixed Set Point / Switch Point
Mounting/Configuration Welded Lead Wire Connections
View Details