4D Systems Pty. Ltd. 3.2" Intelligent TFT-LCD Module with Picaso Graphics Controller uLCD-32PTU

Description
The uLCD-32TU is a compact and cost effective Intelligent Display Module packed with plenty of features, ready to become the GUI for your target application, and capable of being an interface controller for a number of applications. Embedded at the heart of the design is the PICASO processor, which is driven by a highly optimised virtual core engine called EVE (Extensible Virtual Engine). An extensive range of hardware and software peripherals have been integrated into the design, to give the user freedom to adapt the module to suit almost any application. The uLCD-32TU is an elegant combination of a 3.2" (240x320) LCD Screen, audio amplifier and speaker, micro-SD card connector, Lithium Battery Support, along with a group of general purpose input/output pins (GPIO's), including I2C and serial COMMS. The uLCD-32TU display module serves as a perfect solution to be deployed at the forefront of any product design, requiring a brilliance of color, animation or images on any application. This PICASO driven Intelligent Display Module is a perfect example of where art meets technology. 3.2", 240x320 pixels, Intelligent Display TFT-LCD Module with embedded Picaso processor. Ready to become the GUI for your target application and capable of being an interface controller for a number of applications. Starter Kits available for first time users. Bundles with hardware interface boards for Arduino and Raspberry Pi also available. See product description below for more details. Information about the display module 3.2” Intelligent LCD-TFT display module powered by Picaso processor 240x320 VGA resolution, RGB 65K true to life colors, TFT screen with Integrated 4-Wire Resistive Touch Panel Easy 5 pin interface to any host device: VCC, TX, RX, GND, RESET. Powered by the 4D-Labs PICASO processor (also available as separate OEM IC) 14KB of flash memory for user code storage and 14KB of SRAM for user variables, or 14KB shared user code and program variables 2 x Asynchronous hardware serial ports (COM0, COM1), TTL interface, with 300 to 600K baud 1 x I2C interface (Master) 8 x 16 bit timers with 1 millisecond resolution 13 x General Purpose I/O pins. Supports fast 8-bit parallel data transfer through Upper 8 bits On-board micro-SD memory card socket for multimedia and data logging with SDHC memory card support. A SPI compatible micro-SD card is required DOS compatible file access (FAT16 format) as well as low level access to card memory Lithium Polymer battery support, with built in battery charger and automatic change-over Dedicated PWM Audio pin driven by WAV files from micro-SD card On-board audio amplifier with a tiny 8Ω speaker for sound generation and WAV file playback Built in extensive 4DGL graphics and system library functions Display full color images, animations, icons and video clips Supports all available Windows fonts A 30 pin header for I/O expansion and future plug-in daughter boards 4.0V to 5.5V range operation (single supply) Module dimensions: 56.3 x 80.5 x 15.9mm (including corner plates) Weighing ~ 50g Display Viewing Area: 48.6 x 64.80mm 4 x corner plates with 2.7mm holes for mechanical mounting RoHS Compliant CE Compliant (On modules with CE Mark)
Datasheet
Description
The uLCD-32TU is a compact and cost effective Intelligent Display Module packed with plenty of features, ready to become the GUI for your target application, and capable of being an interface controller for a number of applications. Embedded at the heart of the design is the PICASO processor, which is driven by a highly optimised virtual core engine called EVE (Extensible Virtual Engine). An extensive range of hardware and software peripherals have been integrated into the design, to give the user freedom to adapt the module to suit almost any application. The uLCD-32TU is an elegant combination of a 3.2" (240x320) LCD Screen, audio amplifier and speaker, micro-SD card connector, Lithium Battery Support, along with a group of general purpose input/output pins (GPIO's), including I2C and serial COMMS. The uLCD-32TU display module serves as a perfect solution to be deployed at the forefront of any product design, requiring a brilliance of color, animation or images on any application. This PICASO driven Intelligent Display Module is a perfect example of where art meets technology. 3.2", 240x320 pixels, Intelligent Display TFT-LCD Module with embedded Picaso processor. Ready to become the GUI for your target application and capable of being an interface controller for a number of applications. Starter Kits available for first time users. Bundles with hardware interface boards for Arduino and Raspberry Pi also available. See product description below for more details. Information about the display module 3.2” Intelligent LCD-TFT display module powered by Picaso processor 240x320 VGA resolution, RGB 65K true to life colors, TFT screen with Integrated 4-Wire Resistive Touch Panel Easy 5 pin interface to any host device: VCC, TX, RX, GND, RESET. Powered by the 4D-Labs PICASO processor (also available as separate OEM IC) 14KB of flash memory for user code storage and 14KB of SRAM for user variables, or 14KB shared user code and program variables 2 x Asynchronous hardware serial ports (COM0, COM1), TTL interface, with 300 to 600K baud 1 x I2C interface (Master) 8 x 16 bit timers with 1 millisecond resolution 13 x General Purpose I/O pins. Supports fast 8-bit parallel data transfer through Upper 8 bits On-board micro-SD memory card socket for multimedia and data logging with SDHC memory card support. A SPI compatible micro-SD card is required DOS compatible file access (FAT16 format) as well as low level access to card memory Lithium Polymer battery support, with built in battery charger and automatic change-over Dedicated PWM Audio pin driven by WAV files from micro-SD card On-board audio amplifier with a tiny 8Ω speaker for sound generation and WAV file playback Built in extensive 4DGL graphics and system library functions Display full color images, animations, icons and video clips Supports all available Windows fonts A 30 pin header for I/O expansion and future plug-in daughter boards 4.0V to 5.5V range operation (single supply) Module dimensions: 56.3 x 80.5 x 15.9mm (including corner plates) Weighing ~ 50g Display Viewing Area: 48.6 x 64.80mm 4 x corner plates with 2.7mm holes for mechanical mounting RoHS Compliant CE Compliant (On modules with CE Mark)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2
Minchinbury, Australia
3.2" Intelligent TFT-LCD Module with Picaso Graphics Controller
uLCD-32PTU
3.2" Intelligent TFT-LCD Module with Picaso Graphics Controller uLCD-32PTU
The uLCD-32TU is a compact and cost effective Intelligent Display Module packed with plenty of features, ready to become the GUI for your target application, and capable of being an interface controller for a number of applications. Embedded at the heart of the design is the PICASO processor, which is driven by a highly optimised virtual core engine called EVE (Extensible Virtual Engine). An extensive range of hardware and software peripherals have been integrated into the design, to give the user freedom to adapt the module to suit almost any application. The uLCD-32TU is an elegant combination of a 3.2" (240x320) LCD Screen, audio amplifier and speaker, micro-SD card connector, Lithium Battery Support, along with a group of general purpose input/output pins (GPIO's), including I2C and serial COMMS. The uLCD-32TU display module serves as a perfect solution to be deployed at the forefront of any product design, requiring a brilliance of color, animation or images on any application. This PICASO driven Intelligent Display Module is a perfect example of where art meets technology. 3.2", 240x320 pixels, Intelligent Display TFT-LCD Module with embedded Picaso processor. Ready to become the GUI for your target application and capable of being an interface controller for a number of applications. Starter Kits available for first time users. Bundles with hardware interface boards for Arduino and Raspberry Pi also available. See product description below for more details. Information about the display module 3.2” Intelligent LCD-TFT display module powered by Picaso processor 240x320 VGA resolution, RGB 65K true to life colors, TFT screen with Integrated 4-Wire Resistive Touch Panel Easy 5 pin interface to any host device: VCC, TX, RX, GND, RESET. Powered by the 4D-Labs PICASO processor (also available as separate OEM IC) 14KB of flash memory for user code storage and 14KB of SRAM for user variables, or 14KB shared user code and program variables 2 x Asynchronous hardware serial ports (COM0, COM1), TTL interface, with 300 to 600K baud 1 x I2C interface (Master) 8 x 16 bit timers with 1 millisecond resolution 13 x General Purpose I/O pins. Supports fast 8-bit parallel data transfer through Upper 8 bits On-board micro-SD memory card socket for multimedia and data logging with SDHC memory card support. A SPI compatible micro-SD card is required DOS compatible file access (FAT16 format) as well as low level access to card memory Lithium Polymer battery support, with built in battery charger and automatic change-over Dedicated PWM Audio pin driven by WAV files from micro-SD card On-board audio amplifier with a tiny 8Ω speaker for sound generation and WAV file playback Built in extensive 4DGL graphics and system library functions Display full color images, animations, icons and video clips Supports all available Windows fonts A 30 pin header for I/O expansion and future plug-in daughter boards 4.0V to 5.5V range operation (single supply) Module dimensions: 56.3 x 80.5 x 15.9mm (including corner plates) Weighing ~ 50g Display Viewing Area: 48.6 x 64.80mm 4 x corner plates with 2.7mm holes for mechanical mounting RoHS Compliant CE Compliant (On modules with CE Mark)

The uLCD-32TU is a compact and cost effective Intelligent Display Module packed with plenty of features, ready to become the GUI for your target application, and capable of being an interface controller for a number of applications.

Embedded at the heart of the design is the PICASO processor, which is driven by a highly optimised virtual core engine called EVE (Extensible Virtual Engine). An extensive range of hardware and software peripherals have been integrated into the design, to give the user freedom to adapt the module to suit almost any application.

The uLCD-32TU is an elegant combination of a 3.2" (240x320) LCD Screen, audio amplifier and speaker, micro-SD card connector, Lithium Battery Support, along with a group of general purpose input/output pins (GPIO's), including I2C and serial COMMS.

The uLCD-32TU display module serves as a perfect solution to be deployed at the forefront of any product design, requiring a brilliance of color, animation or images on any application. This PICASO driven Intelligent Display Module is a perfect example of where art meets technology.


  • 3.2", 240x320 pixels, Intelligent Display TFT-LCD Module with embedded Picaso processor.
  • Ready to become the GUI for your target application and capable of being an interface controller for a number of applications.
  • Starter Kits available for first time users.
  • Bundles with hardware interface boards for Arduino and Raspberry Pi also available.
  • See product description below for more details.

Information about the display module

  • 3.2” Intelligent LCD-TFT display module powered by Picaso processor
  • 240x320 VGA resolution, RGB 65K true to life colors, TFT screen with Integrated 4-Wire Resistive Touch Panel
  • Easy 5 pin interface to any host device:
    VCC, TX, RX, GND, RESET.
  • Powered by the 4D-Labs PICASO processor (also available as separate OEM IC)
  • 14KB of flash memory for user code storage and 14KB of SRAM for user variables, or 14KB shared user code and program variables
  • 2 x Asynchronous hardware serial ports (COM0, COM1), TTL interface, with 300 to 600K baud
  • 1 x I2C interface (Master)
  • 8 x 16 bit timers with 1 millisecond resolution
  • 13 x General Purpose I/O pins. Supports fast 8-bit parallel data transfer through Upper 8 bits
  • On-board micro-SD memory card socket for multimedia and data logging with SDHC memory card support. A SPI compatible micro-SD card is required
  • DOS compatible file access (FAT16 format) as well as low level access to card memory
  • Lithium Polymer battery support, with built in battery charger and automatic change-over
  • Dedicated PWM Audio pin driven by WAV files from micro-SD card
  • On-board audio amplifier with a tiny 8Ω speaker for sound generation and WAV file playback
  • Built in extensive 4DGL graphics and system library functions
  • Display full color images, animations, icons and video clips
  • Supports all available Windows fonts
  • A 30 pin header for I/O expansion and future plug-in daughter boards
  • 4.0V to 5.5V range operation (single supply)
  • Module dimensions: 56.3 x 80.5 x 15.9mm (including corner plates)
  • Weighing ~ 50g
  • Display Viewing Area: 48.6 x 64.80mm
  • 4 x corner plates with 2.7mm holes for mechanical mounting
  • RoHS Compliant
  • CE Compliant (On modules with CE Mark)
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Display Modules
uLCD-32PTU
Display Modules uLCD-32PTU
Display Modules 3.2" QVGA Intell Tch Screen LCD Mod

Display Modules 3.2" QVGA Intell Tch Screen LCD Mod

Buy Now Datasheet

Technical Specifications

  4D Systems Pty. Ltd. VAST STOCK CO., LIMITED
Product Category Liquid Crystal Display (LCD) Modules Liquid Crystal Display (LCD) Modules
Product Number uLCD-32PTU uLCD-32PTU
Product Name 3.2" Intelligent TFT-LCD Module with Picaso Graphics Controller Display Modules
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 1711668 - RS Components, Ltd.
Specs
Display Type Character Display
Number of Lines 2
Characters per Line 40
View Details
LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
Display Modules - LCD, OLED, Graphic - 73-13913-ND - DigiKey
Specs
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
View Details
All Shore Industries, Inc. > Liquid Crystal Displays | - ASI-T-283DB2CRT/A - All Shore Industries
Specs
Technology TFT
Backlight Light Emitting Diode
Viewing Area Width 43.2 mm (1.7 inch)
View Details